EN
  • EN
  • DE

SPC5746CK1AMKU2R

Part No SPC5746CK1AMKU2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP  /  e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5746
Other Names 935345179528
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263923-SPC5746CK1AMKU2R
Ultra Librarian 3D Model Ultra Librarian SPC5746CK1AMKU2R CAD Model

Description

Introducing the SPC5746CK1AMKU2R Microcontroller from NXP

The SPC5746CK1AMKU2R is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This powerful MCU is tailored for automotive applications and is part of NXP's SPC57 4M family, which is renowned for its exceptional performance, reliability, and security features.

Key Features:

  • Advanced Core: At the heart of the SPC5746CK1AMKU2R is a 32-bit Power Architecture® core that operates at speeds of up to 180 MHz, offering robust computational capabilities for complex automotive applications.
  • Memory: The MCU comes equipped with 1.5 MB of flash memory and 192 KB of RAM, providing ample space for program storage and efficient data management.
  • Enhanced Security: With the increasing need for secure automotive systems, the SPC5746CK1AMKU2R features advanced security modules that include a Cryptographic Services Engine (CSE) to support encryption, decryption, and secure boot processes.
  • Multiple Communication Interfaces: This MCU offers a variety of communication interfaces such as CAN, LIN, and Ethernet, allowing for seamless integration into a vehicle's communication network.
  • Analog-to-Digital Converters (ADCs): With integrated ADCs, the SPC5746CK1AMKU2R can process analog signals from various sensors, making it ideal for real-time monitoring and control systems.
  • Temperature Range: Designed to withstand harsh automotive environments, it operates within a temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: The device is available in a 176-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The SPC5746CK1AMKU2R MCU is versatile and can be used in a range of automotive applications, including:

  • Engine Management Systems
  • Transmission Control Units
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Gateway Modules

With its robust feature set and adherence to automotive industry standards, the SPC5746CK1AMKU2R from NXP is an ideal choice for developers looking to create sophisticated and secure automotive systems. Its integration of performance, memory, and security ensures that automotive systems can meet the demands of modern vehicles and the expectations of consumers.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess