EN
  • EN
  • DE

TMDSDSK6416-T

Part No TMDSDSK6416-T
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DSP STARTER KIT TMS320C6416 / TMS320C6416 DSP Starter Kit C6000™ DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C6000™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform DSP Starter Kit
Utilized IC / Part TMS320C6416
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341744-TMDSDSK6416-T
Ultra Librarian 3D Model Ultra Librarian TMDSDSK6416-T CAD Model

Description

The TMDSDSK6416-T is a highly sophisticated development kit designed by Texas Instruments (TI) to cater to the needs of developers and engineers working on advanced digital signal processing (DSP) applications. This development kit is based on the TMS320C6416T DSP, which is part of TI's TMS320C6000 DSP platform known for its high performance and efficiency.

At the heart of the TMDSDSK6416-T development kit is the TMS320C6416T DSP, which operates at a core frequency of up to 1 GHz. This DSP is capable of delivering up to 8000 MIPS (Million Instructions Per Second), making it an ideal choice for high-throughput applications. The TMS320C6416T features a VelociTI advanced very-long-instruction-word (VLIW) architecture, which allows multiple instructions to be executed in parallel, significantly improving processing speed and efficiency.

The development kit includes a range of features to support extensive development and testing. It comes with onboard memory, including both SDRAM and Flash, providing ample space for code development and storage. The kit also offers a variety of peripherals and interfaces such as Ethernet, Host-Port Interface (HPI), I2C bus, and multichannel audio serial ports, enabling developers to interface with a wide range of external devices and systems.

For developers looking to jump-start their projects, the TMDSDSK6416-T includes an extensive software development kit (SDK) with robust software tools and libraries. The SDK features Code Composer Studio Integrated Development Environment (IDE), which streamlines the development process with advanced debugging and optimization tools. Additionally, developers can leverage TI's DSP/BIOS real-time operating system to manage complex tasks with greater efficiency.

The TMDSDSK6416-T is not only powerful but also versatile. It is suitable for a variety of applications, including telecommunications, medical imaging, audio processing, and industrial control systems. Its high-speed processing capabilities and extensive support make it an excellent choice for developers seeking to create cutting-edge DSP solutions.

With the TMDSDSK6416-T, Texas Instruments continues its tradition of providing innovative tools that empower developers to push the boundaries of digital signal processing and bring sophisticated products to market faster.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess