EN
  • EN
  • DE

SPC5746CSK1AMMH6

Part No SPC5746CSK1AMMH6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 100MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 100-LBGA
Supplier Device Package 100-MAPBGA (11x11)
Manufacturer Pack Quantity 880
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812248-SPC5746CSK1AMMH6
Ultra Librarian 3D Model Ultra Librarian SPC5746CSK1AMMH6 CAD Model

Description

The NXP SPC5746CSK1AMMH6 is a state-of-the-art microcontroller designed to meet the rigorous demands of automotive and industrial applications. This high-performance device is part of the Power Architecture-based Microcontroller family, which is renowned for its exceptional processing power, reliability, and flexibility in complex control systems.

Key Features

  • Advanced Architecture: Built on the Power Architecture technology, the SPC5746CSK1AMMH6 offers a dual-core configuration, ensuring robust multitasking capabilities and optimal performance for time-critical applications.
  • Memory: It comes equipped with a generous memory provision, including 1 MB of flash memory and 128 KB of RAM, facilitating complex program execution and data handling.
  • High-Speed Connectivity: The microcontroller features a range of communication interfaces, such as CAN, LIN, and Ethernet, allowing for versatile connectivity options in networked systems.
  • Enhanced Security: Security is a paramount concern in today's interconnected world, and the SPC5746CSK1AMMH6 addresses this with advanced security features to protect against unauthorized access and ensure data integrity.
  • Robust I/O Capabilities: With numerous input/output options, this microcontroller is capable of interfacing with a wide array of sensors, actuators, and other peripheral devices, making it highly adaptable to various application needs.
  • Automotive-Quality Performance: The SPC5746CSK1AMMH6 is designed to withstand the harsh conditions typical of automotive environments, including extreme temperatures and vibrations, ensuring reliable performance under stress.

Applications

The versatility of the SPC5746CSK1AMMH6 microcontroller makes it suitable for a broad range of applications. It is particularly well-suited for automotive control systems such as engine management, transmission control, and advanced driver-assistance systems (ADAS). Additionally, its robust feature set makes it ideal for industrial automation, robotics, and other high-performance control applications.

Why Choose SPC5746CSK1AMMH6?

With its powerful dual-core architecture, extensive memory, and advanced security features, the NXP SPC5746CSK1AMMH6 is a microcontroller that delivers both performance and peace of mind. Whether you are developing sophisticated automotive systems or cutting-edge industrial controls, this microcontroller provides the computational power, connectivity, and reliability required to drive innovation and efficiency in your products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9994 $63.9988
5+ $26.2559 $131.2795
7+ $25.4354 $178.0478
10+ $24.6149 $246.1490
13+ $23.7944 $309.3272
17+ $21.3329 $362.6593
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess