EN
  • EN
  • DE

SPC5746RK1MMT5

Part No SPC5746RK1MMT5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 252MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4 series Microcontroller IC 32-Bit Tri-Core 200MHz 4MB (4M x 8) FLASH 252-MAPBGA (17x17)
Manufacturer NXP
Series Automotive, AEC-Q100 MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit Tri-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
Supply Voltage 3.5V ~ 5.5V
Data Converters A/D 12b SAR, 16b Sigma-Delta
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 252-LFBGA
Case / Package 252-MAPBGA (17x17)
Family Name SPC5746
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897045-SPC5746RK1MMT5
Ultra Librarian 3D Model Ultra Librarian SPC5746RK1MMT5 CAD Model

Description

The SPC5746RK1MMT5 is a state-of-the-art microcontroller designed and manufactured by NXP Semiconductors, a leader in automotive processing solutions. This product is part of NXP's SPC57 32-bit Power Architecture family, specifically tailored for automotive and industrial applications that demand high levels of performance, reliability, and efficiency.

Key Features

  • Advanced Processor Core: The SPC5746RK1MMT5 is equipped with a dual-core Power Architecture e200z4d and a single e200z2d core, offering exceptional processing capabilities for complex applications.
  • Memory: It comes with an ample memory provision, including 2MB of flash memory and 192KB of RAM, ensuring smooth operation and sufficient storage for robust applications.
  • Enhanced Timer System: The device features a comprehensive set of timers, including a Modular I/O System (MIOS) for flexible timing and control.
  • Communication Interfaces: Multiple communication interfaces are available such as CAN, LIN, and Ethernet, providing versatile connectivity options for various automotive networks.
  • Security and Safety: The microcontroller includes state-of-the-art security features like a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and Error Correction Code (ECC) on both RAM and flash memory, ensuring data integrity and secure operations.
  • Temperature Range: It operates within an extended temperature range, making it suitable for harsh automotive environments.

Applications

The SPC5746RK1MMT5 is ideal for a wide range of automotive applications, including engine management systems, transmission control, chassis and safety systems, as well as advanced driver assistance systems (ADAS). Its robust design and comprehensive feature set also make it suitable for industrial control systems where reliability and performance are critical.

Quality and Support

NXP provides extensive technical support for the SPC5746RK1MMT5, including detailed documentation, development tools, and software libraries. This ensures that designers can leverage the full potential of the microcontroller while accelerating the development process and reducing time-to-market for their products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.2991 $54.2991
3+ $44.5531 $133.6593
4+ $43.1608 $172.6432
5+ $41.7685 $208.8425
7+ $40.3762 $282.6334
9+ $36.1994 $325.7946
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess