EN
  • EN
  • DE

SPC5747CK1MMJ6R

Part No SPC5747CK1MMJ6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLSH 256MAPPBGA  /  e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 4MB (4M x 8) FLASH 256-MAPPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tape & Reel (TR)
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 178
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number SPC5747
Other Names 935318498518
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263853-SPC5747CK1MMJ6R
Ultra Librarian 3D Model Ultra Librarian SPC5747CK1MMJ6R CAD Model

Description

The SPC5747CK1MMJ6R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of automotive and industrial applications. As part of NXP's SPC57 family, this MCU is built on Power Architecture® technology, providing a robust platform for developers looking to integrate advanced control and computing capabilities into their systems.

Key Features

  • Core: The device features a dual-core e200z4d Power Architecture with a maximum core frequency of 200 MHz, offering high performance for complex computational tasks.
  • Memory: It comes equipped with 1.5MB of integrated flash memory and 128KB of RAM, ensuring ample space for application code and data storage.
  • Connectivity: A variety of communication interfaces are included, such as multiple CAN modules, LIN, and Ethernet, providing versatile options for network connectivity.
  • Timers and ADCs: The MCU boasts advanced timer modules for PWM generation and capture, as well as high-resolution analog-to-digital converters (ADCs) for precise measurement of analog signals.
  • Security: Enhanced security features are embedded to protect against unauthorized access and ensure data integrity, making it suitable for applications where security is paramount.

Applications

The SPC5747CK1MMJ6R is ideal for a range of applications, particularly within the automotive sector, including engine management, transmission control, and advanced driver-assistance systems (ADAS). Its robust design also makes it suitable for industrial control systems, where reliability and precision are crucial.

Quality and Reliability

NXP is known for its commitment to quality, and the SPC5747CK1MMJ6R is no exception. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring reliable performance in harsh environments.

Support and Development Tools

Developers can take advantage of NXP's comprehensive suite of development tools for the SPC57 series MCUs, including software drivers, operating systems, and development boards. This support ecosystem accelerates the development process and helps bring products to market faster.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess