EN
  • EN
  • DE

SPC5777CK3MMO3R

Part No SPC5777CK3MMO3R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8MB FLASH 516MAPBGA  /  e200z7 series Microcontroller IC 32-Bit Tri-Core 264MHz 8MB (8M x 8) FLASH 516-MAPBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 264MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8MB (8M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16b Sigma-Delta, eQADC
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 516-BGA
Supplier Device Package 516-MAPBGA (27x27)
Base Product Number SPC5777
Other Names 935318909518
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263909-SPC5777CK3MMO3R
Ultra Librarian 3D Model Ultra Librarian SPC5777CK3MMO3R CAD Model

Description

The SPC5777CK3MMO3R is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This high-performance product is part of NXP's Power Architecture family and is specifically tailored for automotive and industrial applications that require sophisticated control, connectivity, and reliability.

Key Features

  • Advanced Processor Core: The SPC5777CK3MMO3R is built around a dual-core Power Architecture e200z7, which operates at speeds of up to 264 MHz, providing robust processing capabilities for complex applications.
  • Memory: It comes equipped with 4 MB of flash memory and 512 KB of RAM, ensuring ample storage for program code and efficient runtime data handling.
  • Enhanced Safety: To meet stringent safety standards, the MCU includes features such as Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a Safety Management Unit (SMU).
  • Communication Interfaces: A versatile set of communication interfaces is provided, including multiple CAN, LIN, and Ethernet channels, facilitating robust connectivity options for various communication protocols.
  • Timers and Control: The device boasts an array of timers, including a Real-Time Clock (RTC), Periodic Interrupt Timers (PIT), and a Modular FlexTimer for sophisticated timing and control operations.
  • Analog-to-Digital Converters (ADCs): Multiple high-resolution ADCs are integrated for precise analog signal measurement, critical in sensor-based applications.

Applications

The SPC5777CK3MMO3R MCU is ideally suited for a range of applications in the automotive sector, including advanced driver assistance systems (ADAS), engine management, transmission control, and vehicle networking. Its robust feature set also makes it a prime choice for industrial applications that demand high levels of precision and reliability.

Quality and Reliability

As with all NXP products, the SPC5777CK3MMO3R is designed to meet the highest quality and reliability standards. It is qualified for automotive AEC-Q100 Grade 1, ensuring performance over a wide temperature range and longevity in harsh environments. With its advanced features and proven dependability, the SPC5777CK3MMO3R MCU represents a premier solution for developers looking to push the boundaries of automotive and industrial system design.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess