EN
  • EN
  • DE

SPC5777MK0MVA8

Part No SPC5777MK0MVA8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 8.64MB FLSH 512TEPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z7 series Microcontroller IC 32-Bit Tri-Core 300MHz 8.64MB (8M x 8) FLASH
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRAY, I²C, LINbus, SPI, PSI, UART/USART
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8.64MB (8M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 12b SAR, 16b Sigma-Delta
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 512-FBGA
Family Name SPC5777
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 220
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934847-SPC5777MK0MVA8
Ultra Librarian 3D Model Ultra Librarian SPC5777MK0MVA8 CAD Model

Description

Product Overview: SPC5777MK0MVA8

The SPC5777MK0MVA8 is a cutting-edge microcontroller produced by NXP Semiconductors, tailored for automotive applications that require high levels of performance, safety, and reliability. This product is part of the MPC57xx family of microcontrollers that are designed to meet the intense computational demands of modern vehicles.

Key Features

  • Core: The device is built around a dual-core Power Architecture e200z7 that operates at speeds up to 264 MHz, providing robust processing capabilities for complex automotive applications.
  • Memory: It comes equipped with an ample 4 MB of flash memory and 256 KB of RAM, ensuring sufficient space for program storage and smooth multitasking operations.
  • Safety: With an emphasis on safety, the SPC5777MK0MVA8 features a fault collection and control unit (FCCU) for safety-critical applications, adhering to the stringent requirements of the ISO 26262 standard for automotive safety.
  • Communication Interfaces: A variety of communication options are available including multiple CAN interfaces, LIN, FlexRay, and Ethernet, providing versatile connectivity solutions for in-vehicle networking.
  • Analog-to-Digital Converters: The inclusion of high-resolution ADCs allows for precise measurement of analog signals, which is crucial for sensor data acquisition and control systems.
  • Timers and Control: Advanced timer modules support a wide range of timing and control tasks, including motor control and PWM generation.
  • Security: Enhanced security features protect against unauthorized access and ensure the integrity of the system, which is especially important in the context of connected vehicles.

Applications

The SPC5777MK0MVA8 is designed to serve a multitude of automotive applications such as engine management systems, transmission control units, advanced driver assistance systems (ADAS), and gateway modules. Its robust feature set also makes it suitable for electrification applications, including battery management and inverter control for electric and hybrid vehicles.

Conclusion

In summary, the SPC5777MK0MVA8 from NXP is a powerful and versatile microcontroller that offers the performance, safety, and connectivity needed to drive the next generation of automotive technology. Its comprehensive feature set ensures that it can meet the rigorous demands of a wide range of automotive applications, making it an ideal choice for manufacturers looking to innovate and enhance vehicle capabilities.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.8948 $97.8948
2+ $94.7369 $189.4738
3+ $91.5790 $274.7370
4+ $82.1053 $328.4212
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 681 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess