EN
  • EN
  • DE

SSL2101DB07,598

Part No SSL2101DB07,598
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description EVAL BOARD FOR SSL2101 / SSL2101 1, Non-Isolated Output LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Output Current per Channel 415mA
Outputs and Type 1, Non-Isolated
Voltage - Output 15.6V
Features Dimmable
Voltage - Input 230VAC
Supplied Contents Board(s)
Utilized IC / Part SSL2101
Win Source Part Number 795442-SSL2101DB07,598
Popularity Medium
Supply and Demand Status Sufficient
Family Name SSL2101DB07,598
Introduction Date March 04, 2009
Ultra Librarian 3D Model Ultra Librarian SSL2101DB07,598 CAD Model

Description

Product Overview: SSL2101DB07,598 - NXP

The SSL2101DB07,598 from NXP Semiconductors is a highly integrated, versatile and innovative solution designed for driving high-brightness LEDs in general lighting applications. As an advanced member of NXP's range of lighting solutions, the SSL2101 combines a controller and a driver in a single IC, offering a compact and efficient approach to managing solid-state lighting systems.

Key Features

  • Integrated Design: Combines a controller and MOSFET driver in one IC, simplifying the design and reducing the component count in LED applications.
  • Flexibility: Supports both buck and flyback converter topologies, providing design flexibility to accommodate a variety of lighting setups.
  • Dimming Capability: Features smooth, flicker-free dimming control through either analog or PWM inputs, enhancing user experience with adaptable light intensity.
  • Protection Features: Equipped with various protection mechanisms including over-temperature, LED open-circuit, and LED short-circuit protection, ensuring reliable operation and longevity of lighting systems.
  • High Efficiency: Optimized for efficiency, the SSL2101DB07,598 helps in reducing energy consumption, making it suitable for energy-conscious applications.

Applications

The SSL2101DB07,598 is ideal for a wide range of lighting applications. Its versatility makes it suitable for:

  • Residential and commercial lighting
  • Architectural lighting
  • Street lighting
  • Emergency lighting systems
  • LED backlighting for LCD TVs and monitors

Technical Specifications

At the core of the SSL2101DB07,598's technical prowess are specifications tailored for high-performance LED driving. The device operates over a wide supply voltage range and is designed to handle the thermal and electrical demands of modern lighting systems.

Conclusion

The SSL2101DB07,598 by NXP stands out as a comprehensive solution for LED lighting control. By integrating multiple functions into a single chip, it offers a highly efficient, reliable, and flexible option for designers looking to create advanced lighting systems. Its robust protection features and support for various converter topologies make it a go-to choice for a myriad of LED lighting applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess