EN
  • EN
  • DE

SSL21081T01

Part No SSL21081T01
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958254-SSL21081T01
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSL21081T01 CAD Model

Description

The NXP SSL21081T01 is a highly integrated LED driver IC designed for driving low-power LEDs with high efficiency and reliability. This compact, greenchip™ solution is perfect for a wide range of lighting applications, including general lighting, architectural lighting, and mood lighting.

With its small footprint and low external component count, the SSL21081T01 is ideal for space-constrained applications. It supports a wide input voltage range from 4.5V to 40V, making it versatile for use in various electrical environments. The device offers excellent thermal performance, ensuring long-term stability and a prolonged lifespan for the LEDs it drives.

The SSL21081T01 incorporates a number of features that make it a smart choice for energy-conscious designs. Its high level of integration includes an internal switch, which reduces power loss and improves overall efficiency. The IC also features over-temperature protection, LED open/short circuit protection, and under-voltage lockout, safeguarding the LEDs and the driver itself from electrical anomalies.

Dimming capabilities are built into the SSL21081T01, allowing for smooth and continuous dimming. This not only enhances the user experience by providing customizable light levels but also contributes to energy savings. The dimming function is compatible with most dimmer types, offering flexibility in design and application.

The SSL21081T01 is designed with simplicity in mind, enabling designers to create cost-effective, high-performance LED lighting systems without the need for extensive electronics knowledge. Its simplicity, combined with NXP's reputation for quality and reliability, makes the SSL21081T01 a go-to choice for LED lighting solutions.

Key features of the SSL21081T01 include:

  • Wide input voltage range (4.5V - 40V)
  • Integrated 500V switch
  • High efficiency due to low switch-on resistance
  • Adjustable output current through an external resistor
  • Built-in protections: Over-temperature, LED open/short circuit, under-voltage lockout
  • Dimming capability with most dimmer types

Whether you're designing a new lighting product or looking to upgrade an existing system, the NXP SSL21081T01 offers a reliable and efficient solution that meets the needs of modern LED lighting applications.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess