EN
  • EN
  • DE

SSL3252UK/C2,515

Part No SSL3252UK/C2,515
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DVR PHOTO FLASH UNCASED / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number SSL3252
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 519054-SSL3252UK/C2,515
Ultra Librarian 3D Model Ultra Librarian SSL3252UK/C2,515 CAD Model

Description

The NXP SSL3252UK/C2,515 is a sophisticated LED driver integrated circuit (IC) designed to meet the demanding requirements of high-performance lighting systems. This advanced driver IC is part of NXP's range of energy-efficient lighting solutions, aimed at reducing energy consumption without compromising on brightness or quality.

Key Features

  • High Efficiency: The SSL3252UK/C2,515 is engineered to provide high-efficiency drive capability, ensuring maximum brightness with minimal power loss.
  • Flexibility: This IC supports a wide range of input voltages, making it versatile for various lighting applications, from residential to industrial.
  • Thermal Protection: With built-in thermal protection, the SSL3252UK/C2,515 safeguards against overheating, thereby prolonging the lifespan of the lighting system.
  • Dimming Capability: It offers smooth and flicker-free dimming options, enabling users to create the desired ambiance while further reducing energy consumption.
  • Compact Design: The small form factor of the IC makes it an ideal choice for space-constrained applications without compromising performance.

Applications

The SSL3252UK/C2,515 is suitable for a wide array of applications, including:

  • General Lighting
  • Architectural Lighting
  • Backlighting for LCD Displays
  • Automotive Lighting
  • Street Lighting

Technical Specifications

Parameter Value Input Voltage 8 V to 40 V Output Current Up to 1.5 A Dimming Control PWM and Analog Package Small WLCSP

Overall, the NXP SSL3252UK/C2,515 LED driver IC is a reliable and efficient solution for modern lighting systems, offering flexibility, protection, and performance in a compact package. It stands as a testament to NXP's commitment to innovation and sustainability in the lighting industry.

You May Also Be Interested in

Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess