EN
  • EN
  • DE

SSL3401HN/1Y

Part No SSL3401HN/1Y
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL 32HVQFN  /  LED Driver IC Output AC DC Offline Switcher Dimming 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type AC DC Offline Switcher
Voltage - Supply (Min) 2.6V
Voltage - Supply (Max) 3.6V
Frequency 12.5kHz
Applications Lighting
Temperature Range - Operating 0°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SSL34
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935301828518,SSL3401HN 1Y
Standard Package 6,000
Win Source Part Number 1219054-SSL3401HN/1Y
Ultra Librarian 3D Model Ultra Librarian SSL3401HN/1Y CAD Model

Description

The SSL3401HN/1Y is a cutting-edge LED driver integrated circuit (IC) from NXP Semiconductors, designed to deliver high performance and efficiency for solid-state lighting solutions. This compact IC is tailored for driving LEDs in a wide array of lighting applications, including general illumination, architectural lighting, and backlighting systems.

Key Features

  • High Efficiency: The SSL3401HN/1Y is engineered to maximize power efficiency, which helps in reducing energy consumption and heat generation, thereby extending the lifespan of lighting systems.
  • Integrated MOSFET: With an integrated high-voltage power MOSFET, this IC simplifies design and reduces external component count, leading to a more compact and cost-effective lighting solution.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for use in various applications and ensuring consistent performance even with fluctuating input conditions.
  • Dimming Capability: This driver IC includes features for both analog and PWM dimming, granting precise control over light output and enabling dynamic lighting effects.
  • Thermal Protection: The SSL3401HN/1Y is equipped with thermal shutdown protection to prevent overheating, thereby safeguarding the IC and the lighting system from thermal damage.
  • Power Factor Correction: It incorporates active power factor correction (PFC) which enhances power quality by aligning the voltage and current waveforms, leading to better energy efficiency.

Applications

The SSL3401HN/1Y is ideal for a wide range of LED lighting applications. Its efficiency and dimming features make it suitable for residential and commercial lighting fixtures, while its robust design ensures reliability in outdoor and industrial environments. Additionally, it can be used in retrofit solutions, enabling older lighting systems to benefit from LED technology.

Design Support

NXP provides comprehensive design support for the SSL3401HN/1Y, including application notes, reference designs, and simulation tools. This support helps designers to accelerate the development process and optimize their lighting solutions for performance and cost.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess