EN
  • EN
  • DE

SSL5021BDB1206UL

Part No SSL5021BDB1206UL
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr NXP USA Inc.
Series GreenChip™
Package Bulk
Product Status Obsolete
Current - Output / Channel 93mA
Outputs and Type 1, Non-Isolated
Voltage - Output 40V ~ 60V
Features FET Switch
Voltage - Input 150 ~ 265 VAC
Supplied Contents Board(s)
Utilized IC / Part SSL5021BTS
Base Product Number SSL50
Other Names 568-11637,935305269598
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283895-SSL5021BDB1206UL
Ultra Librarian 3D Model Ultra Librarian SSL5021BDB1206UL CAD Model

Description

SSL5021BDB1206UL - High Precision LED Driver by NXP Semiconductors

The SSL5021BDB1206UL is a versatile and high-precision LED driver integrated circuit (IC) designed and manufactured by NXP Semiconductors, a trusted name in the electronics industry. This LED driver IC is engineered to provide efficient and reliable solutions for driving single or multiple LED strings in various lighting applications, including residential, commercial, and industrial settings.

With its advanced features and robust design, the SSL5021BDB1206UL ensures optimal performance for LED lighting systems. It is capable of delivering constant current to ensure uniform brightness and color consistency across the LEDs, which is crucial for maintaining high-quality lighting conditions. Its high precision current regulation also contributes to the extended lifespan of the LEDs by preventing overcurrent conditions that can lead to premature failure.

The SSL5021BDB1206UL offers a wide input voltage range, making it suitable for use in a broad array of applications and allowing it to accommodate fluctuations in the power supply. This feature ensures stable operation even under variable input conditions, which is essential for maintaining the reliability of the lighting system.

Another key attribute of this LED driver is its power efficiency. The SSL5021BDB1206UL incorporates energy-saving features that minimize power loss and enhance overall efficiency, leading to reduced energy consumption and cost savings for users. This makes the product an eco-friendly choice for those looking to reduce their carbon footprint without compromising on lighting quality.

Additionally, the SSL5021BDB1206UL is designed with built-in protection mechanisms, such as overtemperature protection, which safeguard the IC and the LEDs from potential damage caused by excessive heat. This protective feature ensures a high degree of safety and reliability, which is critical for maintaining the integrity of the lighting system over time.

In summary, the SSL5021BDB1206UL from NXP Semiconductors is a high-quality LED driver IC that offers precision, efficiency, and reliability. Its advanced features make it an ideal choice for a variety of LED lighting applications, ensuring consistent performance and longevity of the lighting system.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess