EN
  • EN
  • DE
  • IT

SSTU32865ET/G,551

Part No SSTU32865ET/G,551
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG BUFFER 28BIT 160-TFBGA  /  1:2 Registered Buffer with Parity IC 160-TFBGA (13x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 28
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 160-TFBGA
Supplier Device Package 160-TFBGA (13x9)
Base Product Number SSTU32
Other Names SSTU32865ET/G-S,SSTU32865ET/G-S,935275433551
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256328-SSTU32865ET/G,551
Ultra Librarian 3D Model Ultra Librarian SSTU32865ET/G,551 CAD Model

Description

The SSTU32865ET/G,551 is a high-performance, low-voltage 25-bit 1:1 or 14-bit 1:2 configurable registered buffer designed for use in server and workstation memory modules, and other applications requiring high-speed data transfer and low signal skew. Manufactured by NXP Semiconductors, a leader in the industry, this product is engineered to meet the rigorous demands of today's cutting-edge electronic devices.

Key Features

  • Compatibility: The SSTU32865ET/G,551 is compatible with DDR2 and DDR3 SDRAM modules, making it a versatile choice for a wide range of applications.
  • Voltage Range: It operates at a supply voltage of 1.8V ±0.1V, which is typical for memory interfaces, ensuring energy efficiency and compatibility with low-voltage systems.
  • Configurability: Its configurable design allows for either a 25-bit 1:1 or a 14-bit 1:2 operation, providing flexibility for the memory module design.
  • Performance: With its high-speed data transfer capabilities, the SSTU32865ET/G,551 ensures minimal signal delay and skew, which is crucial for maintaining system performance.
  • Thermal Protection: The device includes an integrated thermal sensor that protects against overheating, contributing to system stability and longevity.

Applications

The SSTU32865ET/G,551 is ideal for a variety of applications, including:

  • Server and workstation memory modules
  • High-speed data transfer systems
  • Signal integrity sensitive applications
  • Computing and telecommunications infrastructure

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The SSTU32865ET/G,551 is no exception, and it is built to meet the high standards expected by industry professionals. With its robust design and advanced manufacturing techniques, this registered buffer is designed for long-term performance in the most demanding environments.

For more detailed specifications and application notes, customers are encouraged to consult the datasheet and technical documentation provided by NXP Semiconductors.

You May Also Be Interested in

Texas Instruments
IC 4BIT BINARY FULL ADDER 16DIP
Need more? Email Us
Intel
ERROR DETECTION IC
Need more? Email Us
Texas Instruments
GP51-09074-94,94/09/30, ANALOG / IC
Lowest to $20.1680
Texas Instruments
54F283 4-BIT BINARY FULL ADDERS / IC
Lowest to $31.8364
National Semiconductor (TI)
ADD/SUBTRACT, F/FAST SERIES, 4 B
Need more? Email Us
National Semiconductor (TI)
ARITHMETIC LOGIC UNIT
Lowest to $125.6228
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Texas Instruments
NON-STANDARD PART CALL FIRST / IC
Need more? Email Us
Texas Instruments
4-BIT BINARY FULL ADDERS WITH FA
Lowest to $13.8591

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2799 $73.1196
9+ $14.9993 $134.9937
14+ $14.5298 $203.4172
19+ $14.0615 $267.1685
24+ $13.5931 $326.2344
32+ $12.1871 $389.9872
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,466 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess