EN
  • EN
  • DE

SSTUM32865ET/G,518

Part No SSTUM32865ET/G,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 28BIT 160-TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage 1.7 V to 2 V
Number of Bits 28
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 160-TFBGA (9x13)
Win Source Part Number 125910-SSTUM32865ET/G,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTUM32865ET/G,518 CAD Model

Description

The NXP SSTUM32865ET/G,518 is a robust, high-performance 1.8 V configurable registered buffer designed to meet the demands of high-speed signal processing in advanced computing and communication systems. This state-of-the-art component from NXP Semiconductors is engineered to enhance the signal integrity of high-speed bus lines, making it an ideal choice for applications requiring reliable data transfer and integrity.

Key Features

  • Enhanced Signal Integrity: The SSTUM32865ET/G,518 is designed to provide improved signal integrity for high-speed data lines, ensuring clean and stable signals for reliable operations.
  • Low-Voltage Operation: Operating at a low voltage of 1.8V, this device helps to reduce the overall power consumption of the system, making it suitable for energy-efficient designs.
  • Configurable Buffers: With configurable input and output buffers, the device offers flexibility in system design, allowing designers to tailor the buffer strength to specific application requirements.
  • High Data Bandwidth: The device supports high data bandwidth, making it suitable for applications that require fast data processing and transfer, such as high-performance computing and networking equipment.
  • Robust Thermal Performance: Encased in a thermally efficient package, the SSTUM32865ET/G,518 is capable of operating within a wide temperature range, ensuring performance stability across diverse operating conditions.

Applications

The NXP SSTUM32865ET/G,518 is highly versatile and can be deployed in a range of applications, including:

  • High-performance servers and workstations
  • Networking and telecommunications equipment
  • Data storage systems
  • Signal processing units
  • Industrial control systems

Technical Specifications

Parameter Value
Supply Voltage (VCC) 1.8V ±0.1V
Operating Temperature -40°C to +85°C
Package Type TSSOP
Pin Count 56

In summary, the NXP SSTUM32865ET/G,518 is a high-quality registered buffer that offers designers the performance, flexibility, and reliability needed to build advanced electronic systems. Its low-voltage operation, configurable design, and robust thermal performance make it a top choice for a wide array of applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess