EN
  • EN
  • DE

SVF522R2N2CMK4

Part No SVF522R2N2CMK4
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017206-SVF522R2N2CMK4
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SVF522R2N2CMK4 CAD Model

Description

Introducing the SVF522R2N2CMK4 by NXP

The SVF522R2N2CMK4 is a state-of-the-art semiconductor product from NXP Semiconductors, a renowned leader in the field of advanced secure connectivity solutions. This product is designed to meet the rigorous demands of the modern electronics industry, offering a blend of performance, efficiency, and reliability that is essential for today's high-tech applications.

At the heart of the SVF522R2N2CMK4 lies a powerful processing core that is capable of handling complex algorithms and tasks with ease. This makes it an ideal choice for a wide range of applications, including automotive systems, industrial controls, and smart connected devices. The product's architecture is optimized for low power consumption, making it suitable for battery-powered devices where energy efficiency is critical.

Key Features of the SVF522R2N2CMK4:

  • Advanced Processing Capabilities: With an architecture designed for high-performance computing, the SVF522R2N2CMK4 is able to process data at remarkable speeds, ensuring smooth operation in demanding situations.
  • Energy Efficiency: The low power design of the SVF522R2N2CMK4 minimizes energy consumption, which is crucial for portable and IoT devices that require long battery life.
  • Robust Security: NXP's commitment to security is evident in the SVF522R2N2CMK4, which includes features to protect against unauthorized access and ensure the integrity of data.
  • Connectivity Options: With multiple connectivity options, the SVF522R2N2CMK4 can easily interface with other components and networks, facilitating seamless integration into a variety of systems.
  • Quality and Reliability: As with all NXP products, the SVF522R2N2CMK4 is manufactured to the highest quality standards, ensuring reliable performance in even the most challenging environments.

Whether you're developing the next generation of connected cars, revolutionizing industrial automation, or creating smart devices that change the way we live and work, the SVF522R2N2CMK4 from NXP is equipped to be the cornerstone of your innovation. With its combination of processing power, energy efficiency, and robust security features, it stands out as a top-tier component for any cutting-edge electronic project.

Choose the SVF522R2N2CMK4 for your next design to harness the full potential of NXP's technological expertise and drive your products to the forefront of the market.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess