EN
  • EN
  • DE

T1022NXN7MQB

Part No T1022NXN7MQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ T1 1.2GHZ 780FCPBGA / PowerPC e5500 Microprocessor IC QorIQ T1 2 Core, 64-Bit 1.2GHz 780-FCPBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Mfr NXP
Series QorIQ T1
Package Tray
Core Processor PowerPC e5500
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.2GHz
Co-Processors/DSP -
RAM Controllers DDR3L, DDR4
Graphics Acceleration No
Display & Interface Controllers -
Ethernet 1Gbps (5)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O -
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Mounting Type Surface Mount
Package / Case 780-FBGA, FCBGA
Supplier Device Package 780-FCPBGA (23x23)
Additional Interfaces I²C, MMC/SD, PCIe, SPI, UART
Base Product Number T1022NXN7
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Standard Package 60 pcs
Win Source Part Number 1383564-T1022NXN7MQB
Ultra Librarian 3D Model Ultra Librarian T1022NXN7MQB CAD Model

Description

The NXP T1022NXN7MQB is a highly integrated, multi-core processing platform that is part of NXP's QorIQ T series. It is engineered to deliver exceptional performance and efficiency for networking, telecommunications, and industrial applications. This processor leverages NXP's Power Architecture technology, offering a balanced blend of computing power, I/O throughput, and energy efficiency.

Key Features

  • Multi-Core Processing: The T1022 features a dual-core configuration, with each core capable of running up to 1.5 GHz, providing ample processing power for demanding applications.
  • Integrated Security: It includes an advanced security engine that supports encryption, secure boot, and network security protocols, ensuring data integrity and protection against unauthorized access.
  • High-Speed Connectivity: With integrated support for multiple high-speed interfaces, including Ethernet, PCIe, and USB, the T1022NXN7MQB enables fast data transfer and connectivity to a wide range of peripherals and networks.
  • Energy Efficient: The processor is designed with power efficiency in mind, featuring advanced power management capabilities that help reduce overall system power consumption.
  • Extensive Memory Support: It supports a variety of memory types, including DDR3, DDR3L, and DDR4, allowing for flexible and scalable memory solutions to meet different application requirements.

Applications

The T1022NXN7MQB is suited for a variety of applications where robust processing and connectivity are required. It is commonly used in:

  • Networking equipment such as routers, switches, and firewalls
  • Wireless infrastructure including base stations and access points
  • Industrial control systems
  • Networked storage systems
  • Enterprise and service provider networking devices

Technical Specifications

Attribute Details CPU Cores 2 Max Frequency 1.5 GHz Security Features Advanced encryption, secure boot Memory Types DDR3, DDR3L, DDR4 Connectivity Ethernet, PCIe, USB

Overall, the NXP T1022NXN7MQB processor is a versatile and powerful component that provides a reliable foundation for building sophisticated, high-performance computing platforms.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess