The NXP TDA10071/1 is a cutting-edge digital satellite tuner designed to provide exceptional performance for a wide range of applications. This highly integrated circuit is engineered to meet the stringent requirements of modern satellite TV systems, offering superior sensitivity and noise figure characteristics.
Key Features
- High Integration: The TDA10071/1 integrates RF, IF, and demodulation functions in a single chip, simplifying design and reducing system costs.
- Advanced Demodulation: Supports QPSK and 8PSK demodulation, compliant with DVB-S and DVB-S2 standards, ensuring compatibility with current and future satellite broadcasts.
- Low Power Consumption: Designed for energy-efficient operation, the device is ideal for applications where power conservation is critical, such as set-top boxes and satellite receivers.
- Excellent Performance: Features a high-performance 10-bit ADC, which provides outstanding signal quality and robust reception even in challenging signal conditions.
- DiSEqC 2.x Compatible: Fully supports DiSEqC 1.x and 2.x protocols, allowing for remote satellite dish control for multi-satellite setups.
Applications
The TDA10071/1 is versatile and can be used in a variety of satellite receiving equipment, including:
- High-definition satellite receivers
- Personal video recorders (PVRs)
- Integrated Digital TVs (iDTVs)
- PC TV tuner cards
Technical Specifications
Parameter
Specification
Supply Voltage
3.3V
IF Frequency Range
950 MHz to 2150 MHz
Symbol Rate
1 Msps to 45 Msps
Operating Temperature
-40°C to +85°C
Overall, the NXP TDA10071/1 represents a state-of-the-art solution for satellite TV reception, offering unparalleled integration, performance, and flexibility, making it an ideal choice for manufacturers looking to create high-quality satellite TV products.