EN
  • EN
  • DE

TDA1015A

Part No TDA1015A
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361456-TDA1015A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1015A CAD Model

Description

The TDA1015A is a cutting-edge semiconductor product from NXP, a renowned leader in the electronics industry. This high-performance component is designed to cater to a wide array of applications, making it a versatile choice for designers and engineers looking to enhance their electronic devices.

Key Features

  • High Integration: The TDA1015A integrates numerous functions into a single chip, reducing the need for multiple components and simplifying design and assembly processes.
  • Energy Efficiency: With its focus on low power consumption, the TDA1015A is an eco-friendly solution that helps to minimize the environmental impact of electronic devices while also reducing operational costs.
  • Robust Performance: Built to deliver reliable performance under a range of conditions, the TDA1015A is suitable for use in environments that demand stability and consistency.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the TDA1015A offers improved functionality and efficiency compared to previous models.

Applications

The versatility of the TDA1015A allows it to be used in a variety of applications, including but not limited to:

  • Audio Amplification Systems
  • Wireless Communication Devices
  • Automotive Electronics
  • Industrial Control Circuits
  • Consumer Electronics

Technical Specifications

The TDA1015A boasts a comprehensive set of technical specifications that ensure its suitability for high-demand applications:

  • Operating Voltage Range: [Insert Voltage Range]
  • Output Power: [Insert Output Power Details]
  • Frequency Response: [Insert Frequency Response Range]
  • Signal-to-Noise Ratio (SNR): [Insert SNR Value]
  • Package Type: [Insert Package Information]

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The TDA1015A is subjected to rigorous testing and quality control measures to ensure that it meets these standards and provides customers with a dependable solution for their electronic design needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess