EN
  • EN
  • DE

TDA12072H/N1FOO

Part No TDA12072H/N1FOO
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361569-TDA12072H/N1FOO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA12072H/N1FOO CAD Model

Description

Product Overview: TDA12072H/N1FOO by NXP

The TDA12072H/N1FOO is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically tailored for the advanced requirements of digital television reception and decoding. It is part of NXP's acclaimed range of solutions for the consumer electronics market, particularly in the area of TV broadcast decoding.

Key Features

  • Advanced Decoding: Capable of decoding a wide range of digital television standards, ensuring compatibility with various broadcast formats.
  • High Integration: The TDA12072H/N1FOO integrates numerous functions that typically require separate components, reducing the overall system cost and simplifying the design process.
  • Quality Video: Designed to deliver high-quality video output, providing an enhanced viewing experience with clear and sharp images.
  • Audio Support: Accommodates advanced audio decoding to complement the video capabilities, ensuring a complete multimedia experience.
  • Low Power Consumption: Engineered to operate with high efficiency, the IC maintains low power consumption, making it suitable for energy-sensitive applications.

Applications

The TDA12072H/N1FOO is ideal for use in various digital television applications, such as:

  • Set-top boxes
  • Integrated digital televisions
  • Personal video recorders
  • Media centers

Technical Specifications

The technical specifications of the TDA12072H/N1FOO include:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package: Information on the physical packaging and pin configuration
  • Quality and Reliability: Built to meet NXP's stringent quality and reliability standards

For detailed technical specifications, application notes, and support documentation, customers are encouraged to consult the official datasheet and product documentation available from NXP Semiconductors.

Ordering and Availability

The TDA12072H/N1FOO is available for order from authorized NXP distributors and partners. For pricing, availability, and ordering information, please contact NXP or visit their official website.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess