EN
  • EN
  • DE

UR133AL-ADJ-A

Part No UR133AL-ADJ-A
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396172-UR133AL-ADJ-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR133AL-ADJ-A CAD Model

Description

The UR133AL-ADJ-A is an adjustable output voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). Unlike the fixed voltage versions in the UR133AL series, the -ADJ version allows the user to set the output voltage within a specific range by using external resistors. The 'A' suffix typically indicates a specific revision, tighter tolerance, or package variation. To determine the exact significance of the 'A,' consult the device's datasheet.

Applications:

  • Adjustable Power Supplies: Creating adjustable voltage rails for prototyping or applications requiring variable voltage.
  • Microcontroller Power: Providing customized voltage to microcontrollers.
  • Sensor Power: Optimizing the voltage supplied to sensors for enhanced precision.
  • Laboratory Equipment: Building versatile lab power supplies for testing purposes.
  • Battery Chargers: Implementing adjustable charging circuits for batteries.

Features:

  • Adjustable Output Voltage: Offers flexibility in setting the desired output voltage.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • Overcurrent Protection: Protects against excessive current draw.
  • Thermal Shutdown Protection: Shuts down to prevent overheating.
  • Short Circuit Protection: Protects the regulator from short circuit faults.
  • High Ripple Rejection: Reduces noise and ripple in the output.
  • External Resistor Adjustment: Output voltage is set using external resistors.

Benefits:

  • Versatile Power Supply: Provides a flexible solution for various voltage requirements.
  • Protection Features: Protects against overcurrent, thermal issues, and short circuits.
  • Improved System Performance: Low noise and ripple enhance overall system performance.
  • Custom Voltage Settings: Allows for precise voltage adjustments based on the application.
  • Cost-Effective: Offers an affordable solution for adjustable voltage regulation.

Additional Details:

The UR133AL-ADJ-A is typically available in packages such as TO-220, SOT-223, and TO-252. External resistors are crucial for setting the output voltage. Datasheet information is necessary for setting the output voltage correctly. The datasheet also provides maximum input voltage, output current limits, and operating temperature range. It is recommended to use precision resistors for accurate voltage adjustment. Proper heat sinking may be necessary. Carefully consider the power dissipation and thermal management to ensure stable performance. Use the datasheet's example circuit for guidance on implementing the adjustable voltage circuit.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess