EN
  • EN
  • DE

TDA1315H

Part No TDA1315H
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Digital audio input/output circuit DAIO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361625-TDA1315H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1315H CAD Model

Description

The NXP TDA1315H is an integrated class-AB stereo audio amplifier encapsulated in a 20-lead DIL-bent-SIL plastic power package. Designed to deliver high-quality sound reproduction in consumer audio applications, this amplifier is a perfect choice for a wide range of products, from TVs and stereo systems to boomboxes and musical instruments.

Key Features

  • High Output Power: The TDA1315H is capable of delivering an impressive output power that can drive speakers with sufficient volume for most applications.
  • Low Distortion: Ensures audio is reproduced with clarity and fidelity, maintaining the integrity of the original recording.
  • Wide Supply Voltage Range: This amplifier operates over a broad supply voltage range, making it versatile for use in various electronic devices.
  • Thermal Protection: The built-in thermal protection feature prevents damage to the amplifier from overheating, enhancing the product's reliability and lifespan.
  • Mute and Stand-by Mode: The TDA1315H includes a mute function and a stand-by mode, allowing for power-saving options when the amplifier is not in active use.

Applications

The versatility of the TDA1315H makes it suitable for a myriad of applications. It is commonly used in:

  • Home stereo systems
  • Television sets
  • Portable audio devices
  • Active speakers
  • Musical instruments

Technical Specifications

Parameter Value
Number of Channels 2
Output Power Varies based on supply voltage and load
Total Harmonic Distortion (THD) Typically low
Supply Voltage Range Wide range
Package 20-lead DIL-bent-SIL plastic power package

Whether you're designing a compact home audio system or a powerful musical instrument amplifier, the NXP TDA1315H offers the performance and features required for top-notch audio experiences.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess