EN
  • EN
  • DE

TDA1519CTD

Part No TDA1519CTD
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 22WBTL or 2 x 11Wstereo power amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265869-TDA1519CTD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1519CTD CAD Model

Description

The NXP TDA1519CTD is a high-fidelity audio power amplifier integrated circuit designed to deliver a crisp and powerful audio experience. Ideal for automotive audio applications, this robust amplifier is capable of driving stereo speakers with excellent sound quality and performance.

Key Features

  • Output Power: The TDA1519CTD offers an impressive output power of 2 x 6 W at a 4-ohm load or 2 x 12 W at a 2-ohm load, with a 14.4 V power supply, making it suitable for in-car entertainment and other medium-power audio applications.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range from 8 V to 18 V, allowing for flexible integration into various automotive electrical systems.
  • Low Distortion: The device ensures low harmonic distortion and low cross-over distortion, resulting in a clear and high-quality audio output.
  • Thermal Protection: Equipped with an integrated thermal protection circuit, the TDA1519CTD is safeguarded against overheating, ensuring reliability and longevity of the amplifier.
  • Short-Circuit Safe: The amplifier is designed to be short-circuit safe to ground, to Vp, and across the load, providing additional safety during operation.

Applications

The TDA1519CTD is particularly well-suited for automotive audio applications, including car radios and sound systems. However, its versatile nature also allows for its use in portable audio devices, compact home audio systems, and other medium-power audio amplification needs.

Package and Mounting

The device comes in a 9-lead Single In-Line (SIL) plastic power package known as DBS9P. The package is designed for easy mounting on a heatsink, which is necessary to dissipate the heat generated during operation and maintain optimal performance.

Quality and Reliability

NXP is known for its commitment to quality, and the TDA1519CTD is no exception. This audio amplifier is built to meet high standards of performance and reliability, ensuring that it delivers consistent audio enhancement for its applications.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official NXP website or contact their local NXP sales office.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Qualcomm
Need more? Email Us
Maxim Integrated
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Toshiba Semiconductor and Storage
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Coilcraft
Lowest to $0.1042
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2271 $51.6336
38+ $2.6479 $100.6202
59+ $2.5652 $151.3468
81+ $2.4824 $201.0744
105+ $2.3997 $251.9685
140+ $2.1514 $301.1960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess