EN
  • EN
  • DE

TDA1545ATT/N2

Part No TDA1545ATT/N2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361699-TDA1545ATT/N2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1545ATT/N2 CAD Model

Description

The TDA1545ATT/N2 is a high-performance, audio digital-to-analog converter (DAC) designed by NXP Semiconductors. This integrated circuit (IC) is engineered to deliver exceptional sound quality and is commonly utilized in various audio applications such as CD players, digital audio tape (DAT) players, and other digital audio equipment.

Key Features

  • High-Quality Audio Conversion: The TDA1545ATT/N2 offers superior audio conversion, ensuring a crisp and clear sound output that satisfies audiophile standards.
  • 16-bit Resolution: With a 16-bit resolution, this DAC provides a high level of precision in converting digital signals to analog, resulting in detailed and nuanced audio playback.
  • Dynamic Range: It boasts an impressive dynamic range, which allows for a wide spectrum of sound to be accurately reproduced, from the softest whispers to the loudest crescendos.
  • Sampling Frequency: The device supports a wide range of sampling frequencies, making it versatile for use with various digital audio sources and formats.
  • Low Distortion: The TDA1545ATT/N2 is designed to minimize distortion, ensuring that the audio output is as true to the original recording as possible.
  • Easy Integration: Its compact package allows for easy integration into existing audio systems without requiring significant space.

Applications

The TDA1545ATT/N2 is suitable for a broad array of audio applications. Its high fidelity conversion makes it an ideal choice for:

  • High-end audio and home theater systems
  • Professional audio equipment
  • Automotive audio systems
  • Portable audio devices

Technical Specifications

Below are some of the technical specifications of the TDA1545ATT/N2:

  • Resolution: 16-bit
  • Dynamic Range: High
  • Distortion: Low
  • Package: SOT96-1
  • Operating Temperature Range: -25°C to +85°C

For audio designers and enthusiasts looking for a DAC that combines performance with reliability, the TDA1545ATT/N2 from NXP Semiconductors is an excellent choice that promises to enhance the listening experience.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Lowest to $26.8491
Atmel
5-CHANNEL LASER DRIVER WITH RF OSCILLATOR AND 2 OUTPUTS
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $0.7277
Mini-Circuits
Lowest to $9.5370

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess