EN
  • EN
  • DE

TDA1554Q/N2,112

Part No TDA1554Q/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 22W STER 17SIL / Audio Amp Speaker 2-CH Stereo/4-CH Stereo 22W Class-B 17-Pin DBS17P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class B
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 22W x 2 @ 4 Ohm; 11W x 4 @ 2 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Manufacturer Package DBS17P
Package 17-SIP Formed Leads
Win Source Part Number 796524-TDA1554Q/N2,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA1554
Introduction Date May 01, 1992
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA1554Q/N2,112 CAD Model

Description

The TDA1554Q/N2,112 is a high-performance integrated circuit developed by NXP Semiconductors, a leader in the automotive and audio industries. This audio amplifier IC is designed to deliver high-quality sound amplification with minimal external components, making it an ideal solution for car radio and general audio applications.

Key Features

  • Power Output: The TDA1554Q/N2,112 is capable of delivering 22W to 50W of power per channel, depending on the supply voltage and load impedance, allowing for a powerful audio experience.
  • Channels: It features a versatile quad or two-channel configuration, providing flexibility in its application for stereo sound systems or single-channel mono amplifiers.
  • Efficiency: With its class-B output stage, the device offers a good balance between power efficiency and audio performance, reducing heat dissipation and power loss.
  • Low Distortion: The IC is designed to produce a low level of harmonic distortion and noise, ensuring a clear and high-fidelity audio output.
  • Protection: It includes various protection features such as short-circuit protection, thermal protection, and a mute/stand-by mode, enhancing the reliability and lifespan of the amplifier.

Applications

The TDA1554Q/N2,112 is suitable for a wide range of audio applications. Its robust design and high power output make it an excellent choice for automotive audio systems, where durability and performance are crucial. It is also well-suited for home audio systems, DIY audio projects, and other applications where a compact and efficient audio amplification solution is needed.

Technical Specifications

  • Supply Voltage: Typically operates at a supply voltage ranging from 6V to 18V.
  • Load Impedance: Compatible with 4-ohm loads, which is standard for most car and home audio speakers.
  • Package: The IC comes in a 17-lead DIL-bent-SIL plastic power package, designed for easy mounting and heat dissipation.

Overall, the TDA1554Q/N2,112 by NXP Semiconductors is a robust and reliable audio amplifier IC that offers excellent performance for a variety of audio applications. Its integration of protection features and ability to produce high-quality sound with low distortion makes it a top choice for audio enthusiasts and professionals alike.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess