EN
  • EN
  • DE

TDA1597TV1118

Part No TDA1597TV1118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC If Fm Radio Amp/demod 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 20
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 986989-TDA1597TV1118
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA1597TV1118 CAD Model

Description

The NXP TDA1597TV1118 is a cutting-edge integrated circuit designed for high-performance applications in the automotive and industrial sectors. This product, from the renowned semiconductor manufacturer NXP, is engineered to deliver robustness and reliability, catering to the demanding requirements of modern electronic systems.

Key Features

  • High Integration: The TDA1597TV1118 combines multiple functionalities in a single package, reducing the need for additional components and simplifying the design and manufacturing process.
  • Advanced Technology: Utilizing state-of-the-art silicon technologies, this IC ensures efficient operation, with enhanced processing capabilities and power management features.
  • Durability: Built to withstand harsh environments, the TDA1597TV1118 is designed to operate reliably under extreme temperatures and conditions commonly found in automotive and industrial applications.
  • Low Power Consumption: Energy efficiency is at the core of this product, minimizing power usage without compromising performance, which is crucial for battery-powered or energy-sensitive systems.
  • Communication Protocols: The IC supports various communication protocols, enabling seamless integration with other components and systems within a broader network.

Applications

The versatility of the TDA1597TV1118 makes it suitable for a wide array of applications:

  • Automotive control units
  • Industrial automation systems
  • Advanced driver-assistance systems (ADAS)
  • Power management modules
  • Embedded systems

Quality and Support

NXP is committed to delivering high-quality products. The TDA1597TV1118 is backed by rigorous testing and validation to meet industry standards for quality and safety. Additionally, NXP provides extensive technical support and documentation to assist with integration and troubleshooting, ensuring a smooth development process for engineers and designers.

Conclusion

The NXP TDA1597TV1118 represents a blend of performance, efficiency, and reliability, making it an ideal choice for those seeking a high-quality integrated circuit for their automotive or industrial projects. With its robust feature set and NXP's commitment to excellence, this product stands out as a top-tier component in its class.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess