EN
  • EN
  • DE
  • IT

TDA18218HN/C1+551

Part No TDA18218HN/C1+551
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC TV SILICON TUNER 48HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Silicon Tuner
Applications Receivers, Set-Top Boxes, TV
Mounting SMD (SMT)
Case / Package 48-HVQFN (7x7)
Win Source Part Number 212732-TDA18218HN/C1+551
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA18218HN/C1+551 CAD Model

Description

Introducing the TDA18218HN/C1+551 Silicon Tuner from NXP

The TDA18218HN/C1+551 is a cutting-edge silicon tuner IC designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is specifically engineered to provide high-performance signal reception for various broadcasting standards, making it a versatile component for the modern multimedia landscape.

Key Features

  • Multi-Standard Support: The TDA18218HN/C1+551 is capable of receiving a wide range of broadcasting standards including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and DTMB. This makes it an ideal solution for global applications where multiple standards are in use.
  • High Integration: This silicon tuner integrates several functions that traditionally require external components, such as a low-noise amplifier (LNA), variable gain amplifier (VGA), and filters. This integration helps to simplify design and reduce the overall footprint of the tuner within a device.
  • Enhanced Performance: With its superior phase noise characteristics and excellent linearity, the TDA18218HN/C1+551 ensures high-quality signal reception even in challenging conditions. Its noise figure is optimized to enhance sensitivity and improve the signal-to-noise ratio.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and this silicon tuner is designed to operate with low power consumption, making it suitable for use in portable devices and applications where power availability is limited.
  • Small Form Factor: The compact size of the TDA18218HN/C1+551 allows it to be used in space-constrained applications, such as slim TVs, set-top boxes, and USB TV sticks.

Applications

The TDA18218HN/C1+551 silicon tuner is ideal for a variety of applications, including:

  • Television sets
  • Set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards
  • USB TV dongles

Its robust design ensures reliable operation across different environments and user scenarios. Whether it's for home entertainment systems or mobile TV solutions, the TDA18218HN/C1+551 is a top choice for manufacturers seeking to deliver exceptional reception quality to their customers.

With the TDA18218HN/C1+551, NXP continues to demonstrate its commitment to innovation in the field of RF signal processing, providing a product that not only meets but exceeds the demands of a rapidly evolving digital broadcasting industry.

You May Also Be Interested in

Skyworks Solutions Inc.
IC VIDEO DEMODULATOR 48QFN
Lowest to $36.0361
Harris Corporation
NTSC/PAL VIDEO ENCODER
Lowest to $104.8126
Analog Devices Inc.
IC DUAL CHANNEL AFE+TG+V-DRIVER. / Video IC Package
Need more? Email Us
Maxim Integrated
PC BOARD EQUALIZER
Need more? Email Us
Gennum
GENNUM SYNC SEPARATOR IC PDIP8
Need more? Email Us
Renesas Electronics America
IC AMP CLASS / Video IC Package
Lowest to $1.6455
ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Lowest to $6.0515
Gennum
SYNC SEPARATOR IC, PDSO8 / Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
Lowest to $5.7487
ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Lowest to $4.8264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1799 $65.3970
65+ $1.7885 $116.2525
100+ $1.7326 $173.2600
135+ $1.6768 $226.3680
175+ $1.6209 $283.6575
235+ $1.4532 $341.5020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess