The TDA18253HN from NXP Semiconductors is a cutting-edge silicon tuner designed to address the challenges of terrestrial and cable digital signal reception. This highly integrated device is a key component in modern television and set-top box applications, offering exceptional performance and flexibility for a wide range of digital broadcasting standards.
Key Features
- Multi-Standard Support: The TDA18253HN is capable of receiving DVB-T, DVB-T2, DVB-C, and ISDB-T signals, making it a versatile solution for global markets.
- High Integration: This silicon tuner integrates an RF tracking filter, RF amplifiers, and a complete PLL for frequency synthesis, significantly reducing the need for external components.
- Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power consumption, making it suitable for eco-friendly devices.
- Excellent Phase Noise Performance: The device's superior phase noise characteristics ensure high-quality signal reception and demodulation, even in challenging signal conditions.
- Minimal External Components Required: Its high level of integration allows for a simplified design and reduced bill of materials for manufacturers.
Applications
The TDA18253HN is ideal for a variety of applications, including:
- Integrated Digital TVs (iDTVs)
- Digital Set-Top Boxes (STBs)
- Personal Video Recorders (PVRs)
- PC TV accessories
Technical Specifications
The TDA18253HN operates over a wide frequency range and offers the following technical specifications:
- Frequency Range: 42 to 1002 MHz
- Supply Voltage: 3.3V
- Output: Differential IF output
- Package: HVQFN40 (6x6 mm)
Advantages
The TDA18253HN stands out in the market due to its robustness against interference and its adaptability to various transmission environments. Its small form factor and low power requirements make it an excellent choice for manufacturers looking to create compact and energy-efficient products without compromising on performance.
Overall, the TDA18253HN silicon tuner from NXP is a superior solution for receiving digital TV signals, offering unmatched performance, integration, and versatility to meet the needs of today's and tomorrow's broadcasting technology.