EN
  • EN
  • DE

TDA18275HNC2

Part No TDA18275HNC2
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021413-TDA18275HNC2
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA18275HNC2 CAD Model

Description

The NXP TDA18275HNC2 is a cutting-edge silicon tuner integrated circuit (IC) designed for high-performance television and set-top box applications. This compact, highly integrated device is engineered to provide exceptional reception quality across various digital terrestrial and cable standards worldwide.

Key Features

  • Wide Frequency Range: The TDA18275HNC2 operates over a broad frequency range, supporting VHF, UHF, and cable bands, making it versatile for different signal reception conditions.
  • High Integration: It integrates a complete tuner function from RF input to digital IF output, significantly reducing external component count and simplifying design-in processes.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC offers low power consumption, making it ideal for eco-friendly applications and reducing overall system power requirements.
  • Multi-Standard Support: The device is capable of demodulating a wide array of standards, including DVB-T, DVB-T2, DVB-C, ISDB-T, and ATSC, providing flexibility for manufacturers to cater to different markets with the same hardware.
  • Advanced Noise Management: Features such as integrated low-noise amplifiers and advanced noise-canceling techniques ensure superior signal sensitivity and quality even in challenging signal conditions.

Applications

The TDA18275HNC2 is suitable for a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Personal video recorders (PVRs)
  • PC TV tuners

Technical Specifications

  • Supply Voltage: 3.3V
  • Package: HVQFN
  • Size: 5mm x 5mm x 0.85mm

The TDA18275HNC2 from NXP is a state-of-the-art solution for manufacturers looking to integrate a high-quality tuner into their digital TV and set-top box products. With its support for multiple standards, excellent signal quality, and low power consumption, the TDA18275HNC2 stands out as a leading choice in the market for silicon tuners.

You May Also Be Interested in

Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess