EN
  • EN
  • DE
  • IT

TDA19988BHN/C1,557

Part No TDA19988BHN/C1,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description Video ICs 1.8V I2S HVQFN64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Type HDMI Transmitters
Number of Channels 3 Channel
Operating Supply Voltage 1.8 V
Mounting Style SMD/SMT
Package / Case HVQFN-64
Packaging Tray
Brand NXP Semiconductors
Moisture Sensitive Yes
Product Type Video ICs
Standard Pack Qty 1300
Subcategory Video ICs
Ultra Librarian 3D Model Ultra Librarian TDA19988BHN/C1,557 CAD Model

Description

The TDA19988BHN/C1,557 is a cutting-edge HDMI transmitter from NXP Semiconductors, designed to provide a high-quality digital video and audio interface for consumer electronics. This advanced IC is ideal for applications requiring the transmission of high-definition multimedia content, such as set-top boxes, DVD players, Blu-ray players, gaming consoles, and more.

Key Features

  • Supports HDMI 1.4 specifications, enabling features like 3D video, deep color, and x.v.Color (xvYCC).
  • Integrated HDCP (High-bandwidth Digital Content Protection) 1.3 for secure transmission of protected content.
  • High-quality TMDS (Transition Minimized Differential Signaling) cores for reliable data transmission at high speeds.
  • Automatic audio and video input format detection for ease of use.
  • Supports pixel rates up to 150MHz, allowing for resolutions up to 1080p at 60Hz or 4K x 2K at 30Hz.
  • Low power consumption design, making it suitable for energy-sensitive applications.
  • CEC (Consumer Electronics Control) support for integrated control functions between devices.

Technical Specifications

Parameter Value Product Category HDMI Transmitter Manufacturer NXP Semiconductors Part Number TDA19988BHN/C1,557 Package / Case HLQFP-80 Mounting Type Surface Mount

The NXP TDA19988BHN/C1,557 HDMI transmitter offers an exceptional solution for developers looking to integrate high-definition multimedia interfaces into their designs. With its robust feature set, compatibility with the latest HDMI standards, and NXP's reputation for reliability, this component stands out as a top choice for delivering premium audio-visual experiences in consumer electronics.

You May Also Be Interested in

ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Lowest to $4.8264
Renesas Electronics America
IC AMP CLASS / Video IC Package
Lowest to $3.8032
Renesas Electronics America
CRT CHARACTER DISPLAY CONTROLLER / Video IC Package
Lowest to $9.7551
Skyworks Solutions Inc.
IC VIDEO TUNER 32QFN / Video Tuner IC GPIO NTSC, PAL, SECAM 32-QFN (5x5) Package
Lowest to $8.7587
Renesas Electronics America
IC CALIBRATOR LCD MODULE 8-DFN / Video Calibrator IC 8-TDFN (3x3) Package
Lowest to $1.6894
Intersil
8 CHANNEL PROGRAMMABLE REFERENCE
Lowest to $10.7886
Gennum
SYNC SEPARATOR IC, PDIP8 / Video Separator IC NTSC, PAL, SECAM 8-PDIP Package
Need more? Email Us
Gennum
SYNC SEPARATOR IC, PDSO8 / Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
Lowest to $5.7487
Nisshinbo Micro Devices Inc.
IC VIDEO RF MOD 16DMP / Video Modulator IC 16-DMP Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.3158 $51.3158
3+ $42.1053 $126.3159
4+ $40.7895 $163.1580
6+ $39.4737 $236.8422
7+ $38.1579 $267.1053
9+ $34.2106 $307.8954
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess