EN
  • EN
  • DE

TDA19989AET/C185:5

Part No TDA19989AET/C185:5
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO HDMI 1.3 TRANS 64TFBGA / Video Transmitter IC I2C CEA-861B, DVI 1.0, HDCP 1.3, HDMI v1.3a, ITU656 64-TFBGA (4.5x4.5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Transmitter
Applications Video Camera
Standards CEA-861B, DVI 1.0, HDCP 1.3, HDMI v1.3a, ITU656
Control Interface I²C
Voltage - Supply 1.7V ~ 1.9V
Mounting Type Surface Mount
Package / Case 64-TFBGA
Supplier Device Package 64-TFBGA (4.5x4.5)
Base Product Number TDA199
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 523452-TDA19989AET/C185:5
Ultra Librarian 3D Model Ultra Librarian TDA19989AET/C185:5 CAD Model

Description

The NXP TDA19989AET/C185:5 is a cutting-edge HDMI transmitter designed for high-definition multimedia applications. It is a key component in the realm of digital entertainment and display technology, offering seamless integration with a variety of multimedia devices.

Key Features

  • High-Definition Multimedia Interface: The TDA19989AET/C185:5 supports HDMI 1.4 specifications, enabling the transmission of high-definition video and audio with a single cable.
  • Advanced Video Support: It is capable of handling video resolutions up to 1080p at 60Hz, making it suitable for full HD displays and applications.
  • Audio Versatility: This transmitter supports multiple audio formats, including 7.1-channel LPCM, compressed audio (Dolby TrueHD, DTS-HD Master Audio), and HBR audio, providing a flexible solution for audio transmission.
  • Deep Color and x.v.Color: It is equipped to handle Deep Color and x.v.Color content, which allows for a richer and more accurate color experience on compatible displays.
  • Consumer Electronics Control (CEC): The device includes CEC capabilities, enabling users to control HDMI-connected devices with a single remote.
  • Content Protection: The TDA19989AET/C185:5 incorporates HDCP 1.4 support to ensure secure transmission of protected content.
  • Low Power Consumption: Designed with power efficiency in mind, this HDMI transmitter is ideal for applications where power consumption is a critical factor.

Applications

The NXP TDA19989AET/C185:5 is ideally suited for a broad range of applications, including:

  • Set-top boxes and digital video recorders (DVRs)
  • Blu-ray and DVD players
  • Video game consoles
  • Personal computers and laptops
  • Audio/Video receivers
  • Professional video equipment

With its comprehensive feature set and adherence to HDMI 1.4 specifications, the NXP TDA19989AET/C185:5 HDMI transmitter is an excellent choice for manufacturers and designers looking to create high-performance multimedia products.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess