EN
  • EN
  • DE
  • IT

TDA19997HL/C1

Part No TDA19997HL/C1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Analog Surround IC 100-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case LQFP100
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716593-TDA19997HL/C1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA19997HL/C1 CAD Model

Description

The TDA19997HL/C1 is a cutting-edge HDMI switch produced by NXP Semiconductors, designed to deliver high-performance audio and video interfacing for consumer electronics. This advanced component is engineered to cater to the increasing demands for high-definition multimedia content, providing seamless integration for a variety of applications including televisions, digital media players, set-top boxes, and home theater systems.

Key Features

  • High-Definition Support: The TDA19997HL/C1 supports HDMI 1.4 specifications, enabling it to handle full HD 1080p video streams along with 3D video formats, ensuring compatibility with the latest multimedia devices and content.
  • Audio Versatility: This product is capable of transmitting high-quality audio signals, including 8-channel I2S and S/PDIF audio outputs, which allows it to support advanced audio codecs such as Dolby TrueHD and DTS-HD Master Audio.
  • Content Protection: With integrated HDCP 1.4 support, the TDA19997HL/C1 ensures secure transmission of protected content, maintaining the integrity and rights of digital media.
  • Enhanced Connectivity: Featuring four HDMI input ports, this switch allows for multiple devices to be connected simultaneously, providing convenience and flexibility for users to switch between different video sources effortlessly.
  • Smart Power Management: The device comes with advanced power management features that optimize power usage, contributing to energy savings and extended product life.
  • Robust Design: The TDA19997HL/C1 is built to withstand the rigors of continuous operation in diverse environments, ensuring reliability and durability for manufacturers and end-users alike.

Applications

The versatility and high performance of the TDA19997HL/C1 make it an ideal choice for a wide range of applications. Its ability to switch between multiple HDMI sources with ease and support for the latest audio and video standards make it an essential component in the design of high-end multimedia systems. Whether implemented in home entertainment setups or professional audio-visual installations, the TDA19997HL/C1 by NXP Semiconductors stands out as a robust and feature-rich HDMI switching solution.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5074 $60.0592
19+ $6.1600 $117.0400
30+ $5.9674 $179.0220
40+ $5.7750 $231.0000
52+ $5.5825 $290.2900
70+ $5.0050 $350.3500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess