EN
  • EN
  • DE

TDA20142/2

Part No TDA20142/2
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description HIGH QUALITY INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Bulk
Product Status Obsolete
Function Tuner
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-HVQFN (5x5)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0000
Win Source Part Number 840048-TDA20142/2
Ultra Librarian 3D Model Ultra Librarian TDA20142/2 CAD Model

Description

The NXP TDA20142/2 is a cutting-edge semiconductor product designed for high-efficiency power management and signal processing applications. This advanced integrated circuit (IC) is a testament to NXP's commitment to delivering innovative solutions that meet the demanding requirements of modern electronic systems.

Key Features

  • High Performance: The TDA20142/2 is engineered to provide exceptional performance, ensuring reliable operation even in the most challenging conditions.
  • Energy Efficiency: This product is designed with energy efficiency in mind, offering low power consumption to help extend battery life in portable devices and reduce energy costs in stationary applications.
  • Compact Design: With its small footprint, the TDA20142/2 is ideal for use in space-constrained applications, enabling designers to minimize the size of their end products.
  • Versatility: The IC's flexible design makes it suitable for a wide range of applications, from consumer electronics to industrial systems.
  • Robustness: Manufactured with NXP's high-quality standards, the TDA20142/2 is built to withstand harsh environments and provide a long operational lifespan.

Applications

The NXP TDA20142/2 is a versatile component that can be integrated into various electronic systems, including:

  • Power supply units
  • DC-DC converters
  • Battery management systems
  • Signal processing equipment
  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial automation and control systems

Technical Specifications

The TDA20142/2 boasts a comprehensive set of technical specifications that make it a top choice for engineers and designers:

  • High switching frequency for efficient operation
  • Low quiescent current to minimize standby power loss
  • Integrated protection features to safeguard against overcurrent, overvoltage, and thermal events
  • Compatibility with a wide range of input and output voltages, accommodating diverse power requirements

In conclusion, the NXP TDA20142/2 represents a blend of performance, efficiency, and versatility, making it an excellent choice for a myriad of applications where power management and signal processing are critical. Its robust design and comprehensive feature set ensure that it can meet the needs of the most demanding electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0062 $60.1860
75+ $1.6459 $123.4425
110+ $1.5951 $175.4610
150+ $1.5431 $231.4650
195+ $1.4923 $290.9985
260+ $1.3375 $347.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess