EN
  • EN
  • DE

TDA2506

Part No TDA2506
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361856-TDA2506
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2506 CAD Model

Description

The TDA2506 is a state-of-the-art integrated circuit developed by NXP Semiconductors, renowned for its precision and performance in video processing applications. This advanced IC is specifically designed to cater to the needs of modern television sets and video playback devices, offering superior image quality and a range of features that enhance the viewing experience.

Key Features

  • High-Quality Video Processing: The TDA2506 ensures crisp and clear video output with advanced signal processing capabilities. It supports various video formats and can handle complex video signals with ease.
  • Color Enhancement: With its built-in color enhancement features, the TDA2506 delivers vivid and lifelike colors, making images on the screen more vibrant and engaging.
  • Compatibility: The versatility of the TDA2506 allows it to be compatible with a wide range of video inputs and standards, making it a flexible solution for various video applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA2506 operates with minimal power consumption, contributing to the overall energy savings of the devices it powers.

Applications

The TDA2506 is ideal for a variety of applications, including:

  • Consumer television sets
  • Professional video monitors
  • Video playback devices
  • Video signal conversion and processing equipment

Technical Specifications

The TDA2506 boasts a comprehensive set of technical specifications that make it a robust choice for video processing needs:

  • Supply Voltage: 5V (typical)
  • Operating Temperature: -20°C to +70°C
  • Package: Offered in a variety of package types to suit different design requirements.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The TDA2506 is manufactured under strict quality control standards, ensuring reliability and performance consistency for every unit shipped.

Whether you're designing a high-end television or a specialized video processing device, the TDA2506 from NXP Semiconductors is an excellent choice that promises to deliver outstanding video quality and performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess