EN
  • EN
  • DE

TDA3683J/N2S,112

Part No TDA3683J/N2S,112
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC REG MULTIPLE VOLTAGE DBS23P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Applications Ignition Buffer, Regulator
Operating Supply Current 300μA
Supply Voltage - Operating 9 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package DBS23P
Win Source Part Number 1106539-TDA3683J/N2S,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3683J/N2S,112 CAD Model

Description

    

The TDA3683J/N2S,112 is a quintessential component manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This product is a multiple voltage regulator with a robust design tailored to meet the demanding requirements of automotive applications.

  

Key Features

  
        
  • Multiple Output Voltage Regulator: Designed to provide several regulated voltages from a single source, ensuring efficient power management within complex automotive systems.
  •     
  • High Thermal Performance: Encased in a robust package that ensures optimal heat dissipation and reliable operation even under high temperature conditions typical in automotive environments.
  •     
  • Low Quiescent Current: Exhibits minimal power consumption when in a standby state, contributing to the overall energy efficiency of the system it is integrated into.
  •     
  • Protection Features: Includes a suite of protection mechanisms such as short-circuit protection, thermal shutdown, and overvoltage protection, which safeguard the device and the system against potential damage from electrical anomalies.
  •     
  • Wide Operating Temperature Range: Suitable for operation in a broad range of temperatures, making it ideal for use in diverse climates and challenging thermal conditions.
  •   
  

Applications

  

The TDA3683J/N2S,112 is primarily used in the automotive industry, where reliable and efficient voltage regulation is critical. It is an excellent choice for power supply circuits in:

  
        
  • Car entertainment systems
  •     
  • Navigation and telematics
  •     
  • Engine control units
  •     
  • Body control modules
  •   
  

Quality and Reliability

  

NXP Semiconductors is committed to delivering high-quality products. The TDA3683J/N2S,112 has undergone rigorous testing to meet stringent industry standards for automotive-grade components. This ensures long-term reliability and performance in the field, making it a trusted choice for manufacturers and engineers alike.

  

Environmental Compliance

  

The device is also compliant with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes the TDA3683J/N2S,112 not only a technologically advanced solution but also an environmentally responsible one.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4075 $61.7050
32+ $3.6163 $115.7216
50+ $3.5031 $175.1550
69+ $3.3899 $233.9031
89+ $3.2767 $291.6263
118+ $2.9383 $346.7194
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,433 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess