EN
  • EN
  • DE

TDA3810

Part No TDA3810
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Spatial, stereo and pseudo-stereo sound circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361938-TDA3810
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3810 CAD Model

Description

The NXP TDA3810 is a versatile sound processor chip designed to enhance the audio experience of a wide range of applications. This integrated circuit is engineered to deliver spatial, stereo, and pseudo quadraphonic sound, providing an immersive auditory experience for users.

Key Features

  • Spatial Sound Enhancement: The TDA3810 incorporates sophisticated circuitry to widen the stereo image, creating a more spacious and enveloping soundstage that mimics the acoustics of a larger environment.
  • Stereo Extension: It is capable of enhancing stereo separation, ensuring that the audio output maintains clarity and distinction between the left and right channels, thereby improving the stereo effect and listener engagement.
  • Pseudo Quadraphonic Sound: By processing stereo signals, the TDA3810 can simulate a four-speaker quadraphonic sound system, offering a more dynamic and realistic audio experience without the need for additional speakers.
  • Flexible Application: This sound processor is suitable for a variety of audio applications, including home stereo systems, televisions, car audio systems, and portable audio devices.
  • Integrated Functions: The TDA3810 combines multiple sound processing functions in a single chip, which simplifies circuit design and reduces the need for external components.

Technical Specifications

  • Supply Voltage: Typically 9.0 V
  • Quiescent Current: 8 mA
  • Input and Output Signal Voltage: Typically 2.5 V
  • Operating Temperature Range: -25°C to +150°C

With its sophisticated sound processing capabilities, the NXP TDA3810 is an ideal choice for those looking to upgrade their audio systems. Its ability to create an enhanced auditory space, coupled with its ease of integration, makes it a valuable component for manufacturers and audio enthusiasts alike. Whether it's for a home theater setup or a car audio system, the TDA3810 promises to deliver an exceptional listening experience.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess