EN
  • EN
  • DE

TDA4780/V4

Part No TDA4780/V4
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361995-TDA4780/V4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4780/V4 CAD Model

Description

The NXP TDA4780/V4 is a high-performance integrated circuit designed for advanced television signal processing applications. This versatile IC is engineered by NXP Semiconductors, a leader in the field of high-tech solutions, and is specifically tailored to enhance the quality and functionality of color television sets and video systems.

Key Features

  • Multi-Standard Vision IF System: The TDA4780/V4 supports various television standards, making it suitable for global applications.
  • Integrated Sound Demodulation: With built-in sound carrier demodulation, it simplifies the design of the audio processing stage.
  • Automatic Gain Control (AGC): The IC includes an AGC circuit that ensures consistent signal strength and quality.
  • On-Chip Tuner AGC Detector: This feature allows for a direct connection to the tuner AGC, reducing the need for external components.

Applications

The TDA4780/V4 is ideal for a wide range of applications within the television and video market. Its ability to process signals from different broadcast standards makes it an excellent choice for television manufacturers looking to cater to an international audience. It is also suitable for use in video recorders and set-top boxes where signal integrity and quality are paramount.

Technical Specifications

  • Supply Voltage: Typically operates at 9V.
  • Package: Enclosed in a robust package that ensures durability and long-term reliability.
  • Integration: Combines multiple functions into a single chip, reducing the overall component count and simplifying circuit design.

The NXP TDA4780/V4 is designed with the end-user in mind, ensuring that the viewing experience is enhanced by clear, stable, and high-quality video output. Its integration of multiple features into one IC makes it a cost-effective and space-saving solution for modern television sets and video equipment.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess