EN
  • EN
  • DE

TDA4865J

Part No TDA4865J
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description eflection boosters for use in vertical deflection systems for frame frequencies up to 200 Hz.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266053-TDA4865J
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4865J CAD Model

Description

The TDA4865J is a high-performance integrated circuit produced by NXP Semiconductors, designed specifically for use in vertical deflection systems within color television sets and monitors. This IC is part of NXP's extensive range of solutions for analog signal processing and power management in display applications.

Key Features

  • High Deflection Current: With the ability to output a high deflection current, the TDA4865J can drive the yoke of a CRT display, ensuring crisp and stable images.
  • Low Power Dissipation: Engineered for efficiency, it operates with low power dissipation, which extends the life of the television or monitor and reduces overall energy consumption.
  • Guard Circuit: The inclusion of an integrated guard circuit protects against overvoltage conditions, which can occur due to sudden changes in the display content or due to external disturbances.
  • Heat Sink: The TDA4865J is housed in a 9-lead SIL plastic power package with a built-in heat sink, ensuring excellent thermal management.
  • Flexible Supply Voltage: It supports a wide range of supply voltages, making it versatile for various design specifications.
  • Flyback Generator: The on-chip flyback generator offers a boost voltage during the retrace period, thereby reducing power consumption and improving efficiency.

Applications

The TDA4865J is primarily utilized in CRT-based color TVs and computer monitors, where it enables precise control of the vertical deflection. Its robust design and integrated features make it an ideal choice for high-end display systems that require reliable and consistent performance.

Technical Specifications

Some technical highlights of the TDA4865J include:

  • Supply voltage range from 12.5 V to 35 V
  • Vertical deflection booster for drive currents up to 2.0 Ap-p
  • Highly efficient with excellent linearity
  • Thermal protection circuitry
  • ESD protection
  • East-to-mount 9-lead SIL plastic power package with heat sink

With its combination of performance, protection features, and efficiency, the TDA4865J from NXP is a top choice for engineers and designers looking to create or maintain high-quality CRT displays.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess