EN
  • EN
  • DE

TDA6120Q

Part No TDA6120Q
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO OUT 47MHZ DBS13P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications General Purpose
Number of Circuits 1
-3db Bandwidth 47MHz
Slew Rate 10 V/μs
Operating Supply Current 45mA
Channel Output Current 100mA
Mounting Through Hole
Case / Package DBS13P
Win Source Part Number 053094-TDA6120Q
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA6120Q CAD Model

Description

The TDA6120Q is a high-performance integrated circuit produced by NXP Semiconductors, designed specifically for driving Quadrature Amplitude Modulated (QAM) signals in the VHF and UHF bands. This versatile IC is ideal for use in a wide range of applications, including digital terrestrial television, cable modems, and set-top boxes.

Key Features

  • Wide Frequency Range: The TDA6120Q operates efficiently across a broad spectrum of frequencies, making it suitable for various broadcast standards worldwide.
  • High Output Power: It is capable of delivering a robust output power level, ensuring clear signal transmission with minimal distortion.
  • Low Noise Figure: With its low noise figure, the TDA6120Q maintains signal integrity, providing high-quality audio and video output.
  • Integrated Power Control: The IC features an integrated automatic level control circuit for power regulation, which helps to maintain consistent performance under varying load conditions.

Applications

The TDA6120Q's versatility makes it an excellent choice for a variety of RF applications, including:

  • Digital TV tuners
  • Cable modems
  • Set-top boxes
  • Other RF transmission systems

Technical Specifications

Parameter Value Supply Voltage 5V Frequency Range VHF/UHF Output Power Adjustable Package Multiple options available

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The TDA6120Q is built to meet stringent industry standards, ensuring reliability and performance for critical applications. With its robust design and proven technology, the TDA6120Q from NXP is the go-to choice for professionals seeking a reliable QAM RF modulator IC.

You May Also Be Interested in

Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess