EN
  • EN
  • DE

TDA6502TS/C5

Part No TDA6502TS/C5
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362209-TDA6502TS/C5
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA6502TS/C5 CAD Model

Description

Overview of NXP TDA6502TS/C5

The NXP TDA6502TS/C5 is a high-performance integrated circuit designed for television and set-top box applications. This advanced mixer oscillator phase-locked loop (MOPLL) is a crucial component in the RF section of analog and digital TV receivers. It is engineered to provide superior signal processing capabilities, which is essential for achieving high-quality video and audio reception.

Key Features

  • Mixer Oscillator: The TDA6502TS/C5 features a highly efficient mixer oscillator that ensures reliable frequency conversion which is critical for tuning into different channels.
  • Phase-Locked Loop (PLL): Its integrated PLL circuitry offers precise local oscillator frequency control, enabling stable and accurate signal reception.
  • Low Phase Noise: The device is designed to exhibit low phase noise, which minimizes signal degradation and improves overall picture and sound quality.
  • Minimal External Components: The TDA6502TS/C5 is optimized to work with a minimal number of external components, simplifying circuit design and reducing overall system costs.
  • Compact Package: It comes in a small-outline package, making it suitable for space-constrained applications without compromising on performance.

Applications

The NXP TDA6502TS/C5 is ideally suited for a wide range of applications in the consumer electronics market. Its primary use is in:

  • Television receivers
  • Digital set-top boxes
  • Cable TV tuners
  • Satellite TV receivers

Technical Specifications

Some of the technical specifications of the TDA6502TS/C5 include:

  • Supply voltage range: Typically 5V
  • Low power consumption: Contributes to energy efficiency of the end product
  • High integration: Reduces the need for additional components and simplifies the design process

Conclusion

The NXP TDA6502TS/C5 is a testament to NXP's commitment to providing high-quality, innovative solutions for the consumer electronics industry. With its advanced features and capabilities, this MOPLL is an excellent choice for manufacturers looking to enhance the performance of their television and set-top box products.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Atmel
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess