The NXP TDA8002AT/5 is a cutting-edge smart card interface IC designed to facilitate secure communication between a smart card and a microprocessor. This integrated circuit is tailored for use in a variety of applications, including banking, telecommunications, and secure access systems. With its robust design and advanced features, the TDA8002AT/5 ensures reliable operation and enhanced security for smart card transactions.
Key Features:
- ISO 7816, EMV, and GSM 11.11 Compliance: The TDA8002AT/5 adheres to international standards for smart card interfaces, ensuring compatibility with a wide range of smart cards and applications.
- Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system power requirements.
- High-speed Communication: The interface supports high-speed data transfer between the card and the host processor, enabling efficient transaction processing.
- Integrated Protection Features: Built-in protection mechanisms safeguard against electrostatic discharge (ESD), short circuits, and other electrical hazards.
- Low Power Consumption: The IC is designed for low power operation, which is crucial for battery-powered devices such as mobile terminals.
- Multiple Interface Options: The TDA8002AT/5 provides a variety of interface options, including I²C, to facilitate integration with different microprocessor architectures.
Applications:
The NXP TDA8002AT/5 is well-suited for a range of applications that require secure smart card authentication and data exchange. These applications include point-of-sale terminals, ATMs, identification systems, pay television systems, and mobile communication devices.
Technical Specifications:
| Parameter |
Value |
| Supply Voltage |
2.7V - 6.0V |
| Communication Speed |
Up to 1 Mbps |
| Interface |
I²C and other serial interfaces |
| Protection |
ESD, short circuit, thermal |
| Package |
SO28 |
With its robust feature set and adherence to international standards, the NXP TDA8002AT/5 is an excellent choice for system designers looking to implement a secure and reliable smart card interface in their products.