EN
  • EN
  • DE

TDA8002CG

Part No TDA8002CG
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC card interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266264-TDA8002CG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8002CG CAD Model

Description

Product Overview: TDA8002CG by NXP

The TDA8002CG, manufactured by NXP Semiconductors, is a cutting-edge integrated circuit designed for smart card interface applications. This powerful chip is engineered to facilitate secure and efficient communication between a smart card and a microcontroller, making it an indispensable component in a wide range of digital security systems.

Key Features

  • Compatibility: The TDA8002CG is compliant with ISO 7816, EMV (Europay, MasterCard, Visa), and GSM 11.11 specifications, ensuring broad interoperability with various smart card standards.
  • Versatility: It supports both 3V and 5V smart cards, catering to the needs of different card technologies and user requirements.
  • Protection: The device includes several built-in protection features, such as short-circuit protection and thermal shutdown, to safeguard both the smart card and the interface circuitry.
  • Communication: Offers a bidirectional, asynchronous card interface with adjustable baud rates, facilitating flexible and reliable data exchange.
  • Power Management: The TDA8002CG is equipped with an efficient power management system, including an automatic deactivation sequence to reduce power consumption when the card is not in use.

Applications

The TDA8002CG is ideal for a variety of applications where secure data transactions are paramount. It is commonly used in:

  • Point of Sale (POS) terminals
  • Banking machines (ATMs)
  • Identification systems
  • Pay-TV decoders
  • Mobile phones

Technical Specifications

With a robust design, this smart card interface IC operates within a wide temperature range and comes in a compact SO16 package, making it suitable for space-constrained applications. It features an 8-bit parallel interface for communication with the host microcontroller and includes an on-chip voltage regulator for card VCC supply.

Conclusion

The NXP TDA8002CG stands out as a reliable and secure solution for smart card interfaces. Its comprehensive feature set ensures that it can meet the rigorous demands of modern smart card applications, providing a seamless and protected communication channel between cards and electronic devices.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2278 $61.3900
115+ $1.0072 $115.8280
180+ $0.9760 $175.6800
245+ $0.9448 $231.4760
320+ $0.9125 $292.0000
425+ $0.8189 $348.0325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess