The TDA8006AH/C112 is a cutting-edge interface IC designed by NXP Semiconductors, renowned for their innovative and reliable solutions in the electronics industry. This product is specifically tailored for smart card applications, offering a secure and efficient interface between a card reader and the smart card itself. The TDA8006AH/C112 is an essential component in a wide range of applications, including banking, telecommunications, and secure access systems.
Key Features
- Smart Card Interface: Supports ISO 7816, GSM 11.11, and EMV standards, ensuring compatibility with a variety of smart card protocols.
- Versatile Power Management: Equipped with an automatic power control system that manages the card supply voltage, providing stability and protection for the smart card and reader circuitry.
- Enhanced Security: Features include hardware protection against short-circuit and overcurrent conditions, enhancing the overall security and longevity of the interface.
- Low Power Consumption: Designed for energy efficiency, the TDA8006AH/C112 minimizes power usage during operation, making it ideal for portable and battery-powered devices.
- High Integration: Integrates multiple functions into a single package, reducing the need for external components and simplifying the design process for card reader manufacturers.
Applications
The versatility and robustness of the TDA8006AH/C112 make it an excellent choice for a wide array of applications where smart card transactions are crucial. It is commonly used in point of sale (POS) terminals, identification systems, pay television decoders, and other secure authentication hardware.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
2.7V to 6V |
| Operating Temperature |
-25°C to +85°C |
| Package |
SO20 |
| Communication |
Serial Interface |
With its robust design, comprehensive feature set, and adherence to industry standards, the TDA8006AH/C112 from NXP Semiconductors is a top choice for developers looking to integrate a reliable smart card interface into their systems.