EN
  • EN
  • DE
  • IT

TDA8024TT/C1

Part No TDA8024TT/C1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1217+
Reference case TSSOP28
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712513-TDA8024TT/C1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8024TT/C1 CAD Model

Description

Introducing the TDA8024TT/C1 Smart Card Interface IC by NXP

The TDA8024TT/C1 is a cutting-edge integrated circuit (IC) designed by NXP Semiconductors, specifically engineered for interfacing with smart cards. This product is a part of NXP's commitment to providing secure and reliable solutions for smart card applications across various industries, including banking, telecommunications, and secure access control systems.

Key Features

  • Flexibility: The TDA8024TT/C1 supports multiple communication protocols (T=0, T=1) and is compatible with ISO 7816, EMV, and GSM 11.11 specifications, making it a versatile choice for a wide range of smart card applications.
  • High Security: With its built-in protection features, such as short-circuit and thermal protection, the device ensures the safety of both the card and the reader during operation.
  • Low Power Consumption: Designed for efficiency, the IC operates with a low power consumption, which is crucial for portable and battery-powered devices.
  • Card Detection: The TDA8024TT/C1 includes an automatic card detection feature, which simplifies the design of the card interface and enhances user experience.

Technical Specifications

The TDA8024TT/C1 operates over a wide supply voltage range (2.7V to 6V) and is capable of supplying smart card operating currents up to 60mA. It also features an 8-pin SO package, which allows for a compact design in end applications. The IC's clock frequency can be programmed up to 5 MHz, which enables fast data transfer rates between the card and the reader.

Applications

Due to its robustness and flexibility, the TDA8024TT/C1 is ideal for a variety of applications, including:

  • Point of Sale (POS) terminals
  • Banking and financial card readers
  • Identification and access control systems
  • Telecommunication systems requiring SIM card interfaces

The TDA8024TT/C1 by NXP is a testament to NXP's dedication to innovation and excellence in the smart card interface market. Its advanced features and reliable performance make it the preferred choice for designers and manufacturers looking to integrate smart card technology into their products.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7085 $53.1375
155+ $0.6628 $102.7340
235+ $0.6400 $150.4000
340+ $0.5943 $202.0620
440+ $0.5714 $251.4160
550+ $0.5486 $301.7300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess