EN
  • EN
  • DE
  • IT

TDA8026ET/C2 518

Part No TDA8026ET/C2 518
Manufacturer NXP / Nexperia
Description Smart Card Interface 20MHz 3.3V/5V 665mW T/R 64-Pin TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720744-TDA8026ET/C2518
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA8026
Introduction Date February 10, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TDA8026ET/C2 518 CAD Model

Description

The TDA8026ET/C2 518 is a versatile smart card interface IC from NXP Semiconductors, designed to provide a reliable and secure connection between smart cards and host devices. This product is a part of the highly acclaimed TDA8026 series, which is known for its robust performance and compatibility with a wide range of smart card applications.

Key Features

  • Multi-protocol Support: The TDA8026ET/C2 518 supports various smart card protocols, including T=0, T=1, I2C, and many others, making it a flexible solution for different types of smart card applications.
  • High Integration: This interface IC integrates many features such as a voltage regulator, level shifters, and ESD protection, reducing the need for external components and simplifying the design of smart card readers.
  • Card Detection: It comes with an advanced card detection feature that ensures a secure and reliable card presence check, which is crucial for maintaining the integrity of smart card transactions.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8026ET/C2 518 consumes minimal power, making it suitable for portable and battery-powered devices.
  • Security: The product has built-in security features that protect against physical attacks and ensure the confidentiality and integrity of data exchanged with the smart card.

Applications

The TDA8026ET/C2 518 is ideal for a variety of applications that require secure and reliable smart card communication. These include:

  • Banking and financial terminals
  • Identification systems
  • Access control systems
  • Public transportation systems
  • Telecommunication systems

Technical Specifications

Parameter Value Supply Voltage 2.7V to 6.0V Operating Temperature -25°C to +85°C Package SO28

The TDA8026ET/C2 518 from NXP is a comprehensive solution for smart card reader interfaces, offering a blend of performance, security, and ease of integration, making it a top choice for developers and manufacturers in the smart card industry.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2737 $78.8211
6+ $21.5580 $129.3480
9+ $20.8843 $187.9587
12+ $20.2106 $242.5272
15+ $19.5369 $293.0535
20+ $17.5158 $350.3160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess