EN
  • EN
  • DE

TDA8029HL/C207,151

Part No TDA8029HL/C207,151
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32LQFP  /  Smart Card Interface 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Applications Smart Card
Interface Serial
Voltage - Supply 2.7V ~ 6V
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Mounting SMD (SMT)
Base Product Number TDA802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-12056,935274733151,TDA8029HL/C207,151-ND
Standard Package 250
Win Source Part Number 1098917-TDA8029HL/C207,151
Ultra Librarian 3D Model Ultra Librarian TDA8029HL/C207,151 CAD Model

Description

The TDA8029HL/C207,151 is a high-performance smart card interface from NXP Semiconductors, designed to facilitate secure communication between a smart card and a microcontroller or microprocessor in a variety of applications. This interface IC is a perfect choice for systems that require reliable and efficient smart card transactions, such as banking terminals, identification systems, and access control units.

Key Features

  • ISO 7816 Compliance: The TDA8029HL/C207,151 adheres to the ISO 7816 standards, ensuring compatibility with a wide range of smart cards and supporting T=0 and T=1 protocols.
  • Supply Voltage Range: This device operates over a wide supply voltage range from 2.7V to 6V, making it suitable for various system power requirements.
  • Integrated Protection: It includes protection features such as short-circuit and thermal protection, enhancing the reliability and longevity of the system.
  • Programmable Clock Frequency: The clock frequency is programmable up to 5 MHz, allowing flexibility in communication speed with the smart card.
  • Low Power Consumption: Designed for energy efficiency, the TDA8029HL/C207,151 features a low power consumption mode, making it ideal for portable and battery-powered devices.
  • Multiple Package Options: Available in a compact HVQFN32 package, it provides a space-saving solution for PCB designs.

Applications

The versatile nature of the TDA8029HL/C207,151 smart card interface makes it suitable for a broad spectrum of applications, including but not limited to:

  • Point of Sale (POS) Terminals
  • ATMs and Banking Systems
  • Secure Access Control Systems
  • Identification and Authentication Systems
  • Public Transport Ticketing Systems
  • Government and Corporate Security Systems

Conclusion

With its robust feature set and compliance with ISO 7816 standards, the NXP TDA8029HL/C207,151 smart card interface is an excellent choice for developers looking to incorporate smart card technology into their designs. Its flexibility, protection features, and low power consumption make it a reliable and efficient solution for secure transactions and data exchange.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4162 $61.6648
9+ $14.4215 $129.7935
13+ $13.9242 $181.0146
18+ $12.9297 $232.7346
24+ $12.4323 $298.3752
30+ $11.9351 $358.0530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess