EN
  • EN
  • DE

TDA8037TT/C1J

Part No TDA8037TT/C1J
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC SMART CARD 16TSSOP / Smart Card Interface 10MHz 3.3V 100mW T/R 16-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Smart Card
Operating Supply Voltage 3.3V
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Mounting SMD
Win Source Part Number 796581-TDA8037TT/C1J
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8037
Introduction Date October 07, 2014
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian TDA8037TT/C1J CAD Model

Description

Product Overview: TDA8037TT/C1J by NXP

The TDA8037TT/C1J is a robust, high-performance integrated circuit (IC) designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This IC is specifically tailored for smart card applications and is a part of NXP's broad portfolio of secure connectivity solutions.

The TDA8037TT/C1J is designed to facilitate secure communication and transactions in a variety of smart card applications. It is commonly used in sectors such as banking, government, and telecommunications, where security and data integrity are of utmost importance. This IC ensures a high level of protection for sensitive data, making it an ideal choice for smart cards used in credit card transactions, identification, and access control systems.

Key Features:

  • Interface Compliance: Fully compliant with ISO/IEC 7816, EMV, and other relevant standards for smart card interfaces, ensuring compatibility with a wide range of smart card systems.
  • Enhanced Security: Equipped with advanced security features to prevent tampering and unauthorized access to the data stored on the smart card.
  • Low Power Consumption: Designed for energy efficiency, which is critical for battery-powered devices such as mobile phones and portable card readers.
  • High Durability: Built to withstand the wear and tear associated with frequent use in card readers and other end-user devices.

Technical Specifications:

  • Supply Voltage: Operates over a wide range of supply voltages, accommodating various system requirements.
  • Package: Available in a compact and robust package, making it suitable for space-constrained applications.
  • Temperature Range: Designed to operate reliably over an extended temperature range, ensuring performance in diverse environmental conditions.

In conclusion, the TDA8037TT/C1J by NXP is a superior choice for smart card applications that require high security, reliability, and compatibility. Its well-designed features and specifications make it a highly valuable component for developers and manufacturers aiming to produce top-tier smart card technology.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0670 $60.8040
28+ $4.1580 $116.4240
44+ $4.0275 $177.2100
60+ $3.8981 $233.8860
77+ $3.7676 $290.1052
103+ $3.3784 $347.9752
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess