The TDA8275HN/C1+118 is a state-of-the-art silicon tuner IC designed and manufactured by NXP Semiconductors. This high-performance product is a key component in the realm of digital TV and set-top box applications, offering unparalleled reception and signal processing capabilities.
Key Features
- Advanced Tuning System: The TDA8275HN/C1+118 boasts a highly sophisticated tuning system capable of receiving both analog and digital broadcasts. Its versatility ensures compatibility with a wide range of global television standards.
- High Integration: This IC integrates several functions that typically require external components, such as a low-noise amplifier (LNA) and a voltage-controlled oscillator (VCO), thereby reducing the overall component count and simplifying the design process.
- Exceptional Performance: With its low-phase noise and high linearity, the TDA8275HN/C1+118 delivers superior picture and sound quality, ensuring an optimal viewing experience.
- Minimal Power Consumption: Designed with energy efficiency in mind, this tuner IC consumes minimal power, making it an environmentally friendly choice for modern consumer electronics.
Applications
The TDA8275HN/C1+118 is ideal for a variety of applications, including:
- Integrated Digital TVs (iDTVs)
- Digital Set-Top Boxes (STBs)
- Personal Video Recorders (PVRs)
- PC TV Tuners
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
5V |
| Operating Temperature Range |
-40°C to +85°C |
| Package |
HN (HVQFN) |
| Size |
7mm x 7mm |
Ordering Information
The TDA8275HN/C1+118 is available for order under the specified product number, which includes the package type and quality grade. For detailed ordering and shipping information, please consult with NXP's official distributors or visit the NXP website.