Product Overview: TDA8290HN/C1 - NXP
The TDA8290HN/C1 is a highly integrated silicon tuner IC designed by NXP Semiconductors, which is a leading name in providing innovative and reliable semiconductor solutions. This product is specifically engineered to meet the demands of the modern television and set-top box markets, offering exceptional performance in a compact package.
Key Features
- High Integration: The TDA8290HN/C1 integrates several functions that typically require external components. This integration reduces the overall component count, simplifies the design, and minimizes the PCB footprint.
- Wide Frequency Range: Designed to support a broad range of frequencies, this IC is suitable for VHF, UHF, and cable television bands, making it highly versatile for global TV standards.
- Low Power Consumption: With a focus on energy efficiency, the TDA8290HN/C1 ensures low power consumption, which is crucial for energy-saving in consumer electronics.
- High Sensitivity: This IC exhibits high sensitivity, which allows it to pick up weak signals, ensuring better reception and picture quality even in areas with poor signal strength.
- Easy Integration: The TDA8290HN/C1 is designed for easy integration into television and set-top box designs, supporting both analog and digital tuning capabilities.
Applications
The TDA8290HN/C1 is ideal for a wide range of applications within the consumer electronics field, including:
- Television sets
- Digital set-top boxes
- Personal Video Recorders (PVRs)
- Media Center PCs
Technical Specifications
The TDA8290HN/C1 comes in a compact HVQFN40 package and operates over a temperature range from -40°C to +85°C. Its RF input frequency range is extensive, and it is compatible with various modulation standards. The IC also features I²C-bus control for easy programmability and adjustment.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The TDA8290HN/C1 is manufactured under strict quality control standards, ensuring reliability and performance consistency for the end-user.