The NXP TDA8395P is a high-quality integrated circuit designed for advanced television signal processing. Manufactured by NXP Semiconductors, a leader in the industry, this IC is engineered to provide superior performance in a variety of television applications. The TDA8395P is part of NXP's commitment to innovation and excellence in the realm of audiovisual technology.
Key Features
- Integrated Video Processing: The TDA8395P offers comprehensive video signal processing capabilities, ensuring clear and crisp images for an enhanced viewing experience.
- Sound Carrier Processing: This IC comes with advanced sound carrier processing features that deliver high-quality audio to accompany the visual output.
- Multi-Standard Support: The TDA8395P supports multiple broadcasting standards, making it a versatile choice for global applications.
- Low Power Consumption: Designed with energy efficiency in mind, the IC operates with minimal power consumption, contributing to the overall energy-saving features of the television set.
Applications
The NXP TDA8395P is ideal for use in a range of television sets, from basic models to more advanced multi-feature units. It is also suitable for video playback devices that require high-quality signal processing.
Technical Specifications
| Parameter |
Value |
| Package Type |
DIP (Dual In-line Package) |
| Operating Voltage |
Typically 12V |
| Operating Temperature |
Range from -20°C to +70°C |
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the TDA8395P is no exception. It is built to meet high standards of reliability and durability, ensuring long-lasting performance in consumer electronics.
Environmental Considerations
The TDA8395P is designed with environmental responsibility in mind. NXP Semiconductors ensures that its products comply with international environmental regulations, contributing to the production of eco-friendly electronic devices.