EN
  • EN
  • DE

TDA8424/V7

Part No TDA8424/V7
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC AUDIO PROC I2C 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 10.8 V to 13.2 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 86dB
Case / Package 20-DIP
Win Source Part Number 212760-TDA8424/V7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8424/V7 CAD Model

Description

Product Overview: TDA8424/V7 Integrated Circuit

The TDA8424/V7 is a high-fidelity audio processor IC designed by NXP Semiconductors, a leader in the electronics industry. This integrated circuit is specifically crafted to enhance audio signal processing in television sets and audio systems, providing superior sound quality and a range of audio control features.

Key Features

  • Audio Processing: It offers versatile audio processing capabilities, including volume control, balance, bass, and treble adjustments, ensuring a customizable listening experience.
  • Dual-channel Operation: The IC operates in a dual-channel mode, which is ideal for stereo audio systems, providing independent control for each channel.
  • Low Noise: Designed with low noise circuits, the TDA8424/V7 ensures a clear audio output with minimal distortion.
  • Easy Integration: The compact design and minimal external component requirements make it easy to integrate into various electronic devices.

Applications

The TDA8424/V7 is suited for a wide range of applications that require high-quality audio signal processing. This includes:

  • Television sets
  • Home theater systems
  • Hi-Fi audio equipment
  • Car audio systems

Technical Specifications

The TDA8424/V7 operates over a wide supply voltage range, making it versatile for use in various electronic devices. It also features a muting function that can be activated via a control pin, allowing users to easily silence the audio output when necessary.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA8424/V7 is no exception. It is manufactured to meet high standards, ensuring that it delivers consistent performance and longevity in consumer electronics applications.

Whether you're designing a new audio system or upgrading an existing one, the TDA8424/V7 from NXP provides the functionality and quality needed to create an exceptional audio experience for users.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
STMicroelectronics
Lowest to $34.9254
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess